The SMLR13WBDW3 6 R is a surface-mount LED manufactured by Rohm Semiconductor. It is designed for various indicator and general lighting applications. This LED offers a compact size and efficient light output, making it suitable for a range of consumer and industrial products.
Applications
- Indicator Lights: Used as indicator LEDs in consumer electronics, such as appliances, audio equipment, and power supplies.
- Backlighting: Provides backlighting for LCD screens, keypads, and other display elements.
- Automotive Lighting: Used in automotive interior lighting, such as dashboard indicators and switch illumination.
- Medical Devices: Employed as indicator lights in medical equipment and diagnostic tools.
- Industrial Equipment: Serves as status indicators in industrial control panels and machinery.
Features
- Compact Size: Small surface-mount package for space-constrained applications.
- High Luminous Intensity: Provides bright and clear light output.
- Wide Viewing Angle: Offers a broad viewing angle for easy visibility.
- Low Power Consumption: Energy-efficient operation for extended battery life in portable devices.
- Long Lifespan: Durable and reliable with a long operating life.
Benefits
- Clear Indication: Provides a bright and easily visible indication of status or function.
- Space Saving: Compact size allows for use in small electronic devices.
- Energy Efficiency: Low power consumption reduces energy costs and extends battery life.
- Reliable Performance: Long lifespan ensures consistent and reliable operation.
- Versatile Applications: Suitable for a wide range of indicator and lighting applications.
Additional Details
The SMLR13WBDW3 6 R is typically supplied in tape and reel packaging for automated assembly. The specific color and luminous intensity characteristics should be verified with the official Rohm Semiconductor datasheet. It is important to adhere to the recommended operating conditions, including forward current and voltage, to ensure optimal performance and lifespan. This LED is designed to be reflow soldered onto a PCB.