EN
  • EN
  • DE

RSX301L-30

Part No RSX301L-30
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Description Shottky barrier diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1244049-RSX301L-30
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RSX301L-30 CAD Model

Description

The RSX301L-30 is a Schottky barrier diode manufactured by Rohm Semiconductor. This diode is designed for applications requiring high-speed switching and low forward voltage drop. Common uses include voltage clamping, reverse current protection, and high-frequency rectification in various electronic circuits.

Applications

  • Voltage clamping circuits
  • Reverse current protection
  • High-frequency rectification
  • DC-DC converters
  • Switching power supplies
  • Battery charging circuits

Features

  • Schottky Barrier Technology: Enables fast switching speeds and low forward voltage drop.
  • Low Forward Voltage Drop: Minimizes power loss and improves circuit efficiency.
  • Compact Package: Allows for high-density mounting on circuit boards.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Halogen-Free: Compliant with environmental regulations.

Benefits

  • Increased Efficiency: The low forward voltage drop reduces power dissipation, leading to more efficient circuits.
  • Fast Switching: Schottky technology allows for high-frequency operation, essential in modern electronics.
  • Robust Design: The high surge current capability ensures reliable operation under varying load conditions.
  • Smaller Footprint: The compact package saves board space, allowing for miniaturization of electronic devices.
  • Environmentally Friendly: Halogen-free construction meets environmental standards.

Technical Specifications

The RSX301L-30 typically features a maximum repetitive reverse voltage (VRRM) of 30V and a forward current (IF) of 3A. The forward voltage (VF) is typically around 0.5V at the rated forward current. It has a surge current capability (IFSM) of approximately 60A. The operating temperature range is generally from -40°C to +125°C. The package is typically a small surface mount type, such as a SMB (DO-214AA) or similar, which facilitates automated assembly. The low forward voltage drop and fast switching characteristics make it ideal for use in high-efficiency power conversion and protection circuits.

This diode is particularly well-suited for applications where minimizing power loss and maintaining high switching speeds are critical, such as in portable devices, LED lighting, and automotive electronics.

You May Also Be Interested in

Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess