EN
  • EN
  • DE

MAX98090AETL+

Part No MAX98090AETL+
Manufacturer Maxim Integrated
Catalog Interface - CODECs
Description IC CODEC I2S AUDIO ULP 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Stereo Audio
Data Interface I2C
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 99 / 102
Dynamic Range, ADCs / DACs (db) Typ 99 / 102
Analog Supply Voltage 1.65 V to 3.6 V
Digital Supply Voltage 1.08 V to 1.98 V, 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 037443-MAX98090AETL+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Audio, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian MAX98090AETL+ CAD Model

Description

The MAX98090AETL+ is a highly integrated audio codec from Maxim Integrated designed to provide a premier audio solution for portable devices. This advanced codec features a low-power, high-performance audio processing pipeline which is ideal for a wide range of applications such as smartphones, tablets, and other portable media devices.

Key Features

  • High-Quality Audio: With its advanced audio processing capabilities, the MAX98090AETL+ delivers high-fidelity audio quality, ensuring a superior listening experience for end-users.
  • Flexibility: This codec supports multiple audio interfaces and formats, providing designers with the flexibility to integrate it into various system architectures.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX98090AETL+ helps to extend battery life in portable devices, making it an ideal choice for power-sensitive applications.
  • Integrated DSP: The inclusion of an integrated digital signal processor (DSP) allows for audio signal enhancement and noise reduction, which is critical for delivering clear audio in noisy environments.
  • Small Footprint: The compact 40-pin TQFN (5mm x 5mm) package allows for space-saving designs, which is essential in the ever-shrinking real estate of mobile devices.

Technical Specifications

  • Audio Channels: The codec features stereo DACs and ADCs, supporting high-quality audio playback and recording.
  • Sampling Rates: It supports a wide range of sampling rates, accommodating various audio quality requirements.
  • Interface: The device offers a flexible digital audio interface with I2S, left-justified, and TDM support.
  • Power Supply: The MAX98090AETL+ operates from a single 1.8V power supply, further simplifying the power design for portable devices.

Applications

The versatility of the MAX98090AETL+ makes it suitable for a multitude of applications, including but not limited to:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Bluetooth Headphones
  • Handheld Gaming Systems

In summary, the Maxim Integrated MAX98090AETL+ audio codec is a powerful, efficient solution that meets the demanding requirements of today's portable audio devices, providing exceptional audio quality, flexibility, and power efficiency in a compact package.

You May Also Be Interested in

Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7316 $61.8528
19+ $6.3444 $120.5436
29+ $6.1458 $178.2282
39+ $5.9483 $231.9837
51+ $5.7496 $293.2296
68+ $5.1548 $350.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess