EN
  • EN
  • DE

RSR020P03FRATL

Part No RSR020P03FRATL
Manufacturer Rohm Semiconductor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1157108-RSR020P03FRATL
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RSR020P03FRATL CAD Model

Description

The RSR020P03FRATL is a P-channel MOSFET manufactured by Rohm Semiconductor. This MOSFET is designed for power management applications, providing efficient switching and low on-resistance. It is commonly used in load switches, DC-DC converters, and other power control circuits.

Applications:

  • Load Switches
  • DC-DC Converters
  • Power Management Circuits
  • Battery Protection Circuits
  • Motor Control Circuits

Features:

  • P-Channel MOSFET: Suitable for low-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Charge (Qg): Enables fast switching speeds.
  • Small Surface Mount Package: Facilitates compact designs and automated assembly.
  • Halogen-Free and RoHS Compliant: Meets environmental standards.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation, improving overall system efficiency.
  • Fast Switching: Low gate charge allows for quick turn-on and turn-off times.
  • Compact Design: Small package size enables miniaturization of electronic devices.
  • Reliable Performance: Designed for stable and consistent operation in various conditions.
  • Environmentally Friendly: Complies with RoHS and halogen-free standards.

Technical Specifications:

The RSR020P03FRATL typically features a drain-source voltage (VDS) rating of -30V, making it suitable for various low-voltage applications. Its on-resistance (RDS(on)) is typically around 20 mΩ at a gate-source voltage (VGS) of -10V, ensuring minimal power loss during operation. The gate charge (Qg) is typically around 10 nC, allowing for fast switching speeds. The device is housed in a small surface-mount package, such as a SOP-8 or similar, for easy integration into circuit boards. The continuous drain current (ID) rating is typically around -8A. The operating temperature range usually spans from -55°C to +150°C, making it suitable for various environments.

The RSR020P03FRATL is a highly efficient and compact P-channel MOSFET suitable for a wide range of power management applications. Its low on-resistance, fast switching speed, and small package size make it a preferred choice for designers seeking to optimize performance and reduce size.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
RF Micro Devices
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Analog Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess