EN
  • EN
  • DE

MAX6375XR25+T

Part No MAX6375XR25+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Volt Supervisor Detect 2.5V to 5V 3-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 2.5 %
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 174 mW
Max Reset Threshold Voltage 2.537 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.462 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Monitored Inputs 1
Number of Pins 3
Number of Voltages Monitored 1
Operating Supply Current 1 µA
Overvoltage Threshold 2.537 V
Radiation Hardening No
Reset Active Low
Reset Timeout 20 µs
RoHS Compliant
Threshold Voltage 2.5 V
Type Simple Reset/Power-On Reset, Voltage Detector
Undervoltage Threshold 2.462 V
Watchdog Timer No
Win Source Part Number 1075583-MAX6375XR25+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6375XR25+T CAD Model

Description

Maxim Integrated MAX6375XR25+T Voltage Supervisor

The Maxim Integrated MAX6375XR25+T is a precision, low-power voltage supervisor designed to monitor power supplies in microprocessor and digital systems. It provides a significant layer of protection by ensuring that the system's voltage levels remain within safe operating limits, thus safeguarding the system against potential damage due to power surges, brownouts, or other unexpected power failures.

This compact and efficient device comes in a small, surface-mountable SOT-23 package, making it ideal for space-constrained applications. It is designed to maintain system integrity by monitoring the voltage level of a single supply, providing a reset signal to the host processor when the monitored voltage falls below a preset threshold.

The MAX6375XR25+T operates with a nominal threshold voltage of 2.5V, which is suitable for a variety of low-voltage applications. It features an active-low reset output, which remains asserted for a minimum reset timeout period after VCC has risen above the reset threshold. This ensures that the system has sufficient time to stabilize before the processor is allowed to resume operation.

Key features of the MAX6375XR25+T include:

  • Factory-trimmed reset threshold voltage for high accuracy
  • Low supply current, making it suitable for battery-operated devices
  • Guaranteed reset valid to VCC = 1V for low-voltage operation
  • Power supply transient immunity, providing reliable performance under noisy conditions
  • Immunity to short VCC transients, ensuring stable operation during power fluctuations

This voltage supervisor is ideal for use in portable devices, computers, controllers, and intelligent instruments, where maintaining the correct operating voltage is critical for data integrity and system reliability. The MAX6375XR25+T's robust design and precision monitoring capabilities make it a go-to choice for designers looking to add an extra layer of protection to their power management systems.

With its combination of features, the MAX6375XR25+T from Maxim Integrated is an essential component for any application requiring reliable voltage supervision to prevent system failures and ensure long-term operational stability.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess