EN
  • EN
  • DE

RS1E240BNFU7TB

Part No RS1E240BNFU7TB
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835779-RS1E240BNFU7TB
Ultra Librarian 3D Model Ultra Librarian RS1E240BNFU7TB CAD Model

Description

The RS1E240BNFU7TB is a low-dropout (LDO) regulator from Rohm Semiconductor. It is designed to provide a stable and regulated output voltage from a varying input voltage, with minimal voltage difference required between the input and output. This LDO regulator is suitable for a wide range of battery-powered and portable applications.

Applications:

  • Smartphones and tablets
  • Wearable devices (smartwatches, fitness trackers)
  • IoT (Internet of Things) devices
  • Portable audio players
  • Battery-powered equipment

Features:

  • Low dropout voltage: Operates with minimal input-output voltage difference, maximizing efficiency.
  • Low quiescent current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent protection: Protects the regulator and connected circuits from damage due to excessive current draw.
  • Thermal shutdown: Prevents overheating and potential damage by shutting down the regulator at high temperatures.
  • Compact package: Enables use in space-constrained applications.

Benefits:

  • Extended battery life: Low quiescent current and low dropout voltage contribute to longer operating times for battery-powered devices.
  • Improved system stability: Provides a stable and regulated output voltage, ensuring reliable operation of connected circuits.
  • Enhanced protection: Overcurrent protection and thermal shutdown safeguard against potential damage.
  • Reduced power consumption: High efficiency minimizes heat dissipation and power waste.
  • Smaller and lighter devices due to compact size.

Additional Details:

Key specifications of the RS1E240BNFU7TB include the input voltage range, output voltage, output current, and dropout voltage. Consult the datasheet for precise values to ensure compatibility with the application requirements. The regulator's package type and dimensions should be considered for PCB layout design. The datasheet will also provide information on thermal resistance and recommended operating conditions. Proper thermal management is crucial for ensuring the regulator's long-term reliability. The specific package likely denotes a small form factor suitable for portable applications. Always refer to the manufacturer's datasheet for detailed electrical characteristics, thermal properties, and application guidelines. The low quiescent current is particularly important for applications where the device spends a significant amount of time in standby mode. The overcurrent protection feature is essential for preventing damage in the event of a short circuit or overload condition.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess