EN
  • EN
  • DE

500DJBF-ACH

Part No 500DJBF-ACH
Manufacturer Silicon Labs
Catalog Programmable Oscillators
Description OSC PROG LVPECL 2.5V EN/DS 20PPM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Silicon Labs
Series Si500D
Packaging Tube
Type XO (Standard)
Available Frequency Range 900kHz ~ 200MHz
Function Enable/Disable
Output LVPECL
Operating Supply Voltage 2.5V
Frequency Stability ±20ppm
Frequency Stability (Total) ±250ppm
Operating Temperature Range 0°C ~ 85°C
Maximum Supply Current 36mA
Mounting SMD
Package 6-SMD, No Lead
Dimension 0.157" L x 0.126" W (4.00mm x 3.20mm)
Height 0.035" (0.90mm)
Current - Supply (Disable) (Maximum) 10.7mA
Win Source Part Number 772709-500DJBF-ACH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 500DJBF-ACH CAD Model

Description

The 772709-500DJBF-ACH is a Si500D series XO (Standard) from Silicon Labs.

  • Package: 6-SMD, no-lead
  • Height: 0.035" (0.90mm)
  • Dimensions: 0.157" L x 0.126" W (4.00mm x 3.20mm)
  • Programmable Type: Programmed by Digi-Key (Enter your frequency in Web Order Notes)
  • Frequency Range: 900kHz to 200MHz
  • Frequency Stability: ±20ppm
  • Total Frequency Stability: ±250ppm
  • Spread Spectrum Bandwidth: Not available
  • Operating Temperature Range: 0°C to 85°C
  • Operating Supply Voltage: 2.5V
  • Features: Enable/Disable, LVPECL output
  • Maximum Supply Current: 36mA
  • Current-Supply (disable) (maximum): 10.7mA
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Lowest to $5.8209
Abracon LLC
MEMS OSC PROG BLANK 1MHZ-150MHZ / XO (Standard) LVCMOS 1 MHz ~ 150 MHz Programmable Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Lowest to $39.3229
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO CMOS 5V 100PPM / XO (Standard) CMOS 1 MHz ~ 40 MHz Programmable Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess