EN
  • EN
  • DE

DS160PR412RUAR

Part No DS160PR412RUAR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Series -
Package Tape & Reel
Type Buffer, ReDriver
Applications PCI Express
Input LVCMOS
Output Differential
Data Rate (Max) 16Gbps
Number of Channels 4
Delay Time 80ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 1.5 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 145mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 42-WFQFN Exposed Pad
Supplier Device Package 42-WQFN (3.5x9)
Base Product Number DS160PR412
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1381939-DS160PR412RUAR
Ultra Librarian 3D Model Ultra Librarian DS160PR412RUAR CAD Model

Description

The DS160PR412RUAR is a cutting-edge solution from Texas Instruments, designed to enhance high-speed signal conditioning and extend the reach of your data transmission. This advanced retimer is part of TI's portfolio of signal conditioning products, providing an essential component for systems requiring high bandwidth and signal integrity across long distances or through noisy environments.

Key Features

  • Signal Conditioning: The DS160PR412RUAR offers superior signal conditioning capabilities, enabling it to effectively clean, boost, and restore signals in high-speed interfaces.
  • High-Speed Data Rates: It supports data rates up to 16 Gbps per channel, making it suitable for applications requiring fast data transfer, such as enterprise computing, storage systems, and high-performance networking equipment.
  • Channel Configuration: This device features four bidirectional lanes that can be independently configured, providing flexibility for various data rate requirements and protocols.
  • Power Efficiency: With its low-power architecture, the DS160PR412RUAR minimizes power consumption, making it an energy-efficient choice for modern electronic systems.
  • Robust Design: The retimer is designed to withstand challenging conditions, ensuring reliable performance even in the presence of electrostatic discharge (ESD) and electromagnetic interference (EMI).

Applications

The DS160PR412RUAR is ideal for a wide range of applications, including:

  • Data center infrastructure
  • High-performance computing
  • Networking equipment such as routers and switches
  • Storage systems, including SAN, NAS, and RAID
  • Server-to-server interconnects

Technical Specifications

Parameter Value
Part Number DS160PR412RUAR
Data Rate Up to 16 Gbps per channel
Number of Channels 4 bidirectional lanes
Power Consumption Low
Package WQFN

For more detailed information, refer to the official product page and datasheets provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6959 $50.7836
10+ $10.4171 $104.1710
15+ $10.0916 $151.3740
21+ $9.7661 $205.0881
27+ $9.4405 $254.8935
36+ $8.4639 $304.7004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,905 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess