EN
  • EN
  • DE

GP1S036HEZ

Part No GP1S036HEZ
Manufacturer Sharp Microelectronics
Catalog Motion Sensors - Tilt Switches
Description SENSOR TILT 2PHASE 20MA TH /
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Tilt Switches
Mfr Sharp Microelectronics
Package Tube
Product Status Obsolete
Output Type 2 Phase
Mounting Type Through Hole, Straight
Temperature Range - Operating -25°C ~ 85°C
Current - Output 20mA
Package / Case PCB Mount
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.8000
Other Names GP1S036HEZ0F,425-1037-5,425-1961-5,425-1961-5INACTIVE,425-1961-5-ND
Standard Package 50
Win Source Part Number 1113989-GP1S036HEZ
Ultra Librarian 3D Model Ultra Librarian GP1S036HEZ CAD Model

Description

The Sharp Microelectronics GP1S036HEZ is a tilt switch used in motion sensors.

  • Output Type: 2 phase
  • Current Output: 20mA
  • Mounting: Through hole, straight
  • Packaging: Tube
  • Mount: PCB mount
  • Temperature Range: -25°C to 85°C
  • Category: sensors, transducers - motion sensors - tilt switches
  • Status: Obsolete

You May Also Be Interested in

Omron
SWITCH TILT MICRO 1MA SMD
Lowest to $3.2640
Rohm Semiconductor
Need more? Email Us
C&K Components
SENSOR ROLLING BALL
Lowest to $1.6590
Panasonic
SENSOR TILT 25-60DEG TH
Lowest to $5.8858
Sharp Microelectronics
SENSOR TILT 2PHASE 20MA TH /
Need more? Email Us
Rohm Semiconductor
SENSOR OPTO TRANS IMM REFL SMD
Lowest to $1.3860
Panasonic
SENSOR TILT 25-60DEG TH
Lowest to $7.8205
NKK Switches
SENSOR TILT SW 30-60DEG 20MA TH
Need more? Email Us
NKK Switches
SENSOR TILT SWITCH PCB ADAPTER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess