EN
  • EN
  • DE

TM1000Q

Part No TM1000Q
Manufacturer E-Switch
Catalog Motion Sensors - Tilt Switches
Description SWITCH TILT SPST
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Tilt Switches
Mfr E-Switch
Series -
Package Tape & Reel (TR)
Product Status Active
Operating Angle ±45°
Output Type SPST
Mounting Type Through Hole, Right Angle
Temperature Range - Operating -25°C ~ 70°C
Voltage - Supply -
Current - Output 20mA
Package / Case 3-SIP Module
Base Product Number TM1000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1375660-TM1000Q
Ultra Librarian 3D Model Ultra Librarian TM1000Q CAD Model

Description

The TM1000Q is a tilt switch sensor manufactured by E-Switch.

  • Operating Temperature: -25°C ~ 70°C
  • Package / Case: 3-SIP
  • Mounting Type: Through Hole, Right Angle
  • Voltage - Supply: -
  • Output Type: SPST
  • Current - Output: 20mA
  • Operating Angle: ±45°
  • HTSUS: 8536.50.9065
  • REACH Status: Unaffected

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.9794
Rohm Semiconductor
Lowest to $0.2486
NKK Switches
SENSOR TILT SWITCH PCB ADAPTER
Need more? Email Us
Rohm Semiconductor
Lowest to $36.8699
Rohm Semiconductor
SENSOR OPTO TRANS IMM REFL SMD
Lowest to $1.3860
Omron
Need more? Email Us
Sharp Microelectronics
SENSOR TILT 2PHASE 20MA TH /
Need more? Email Us
Rohm Semiconductor
Lowest to $16.1931
NKK Switches
SENSOR TILT SW 30-60DEG 20MA TH
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1605 $58.0250
125+ $0.9523 $119.0375
190+ $0.9225 $175.2750
260+ $0.8928 $232.1280
335+ $0.8630 $289.1050
450+ $0.7738 $348.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
In Stock: 100 pieces Factory Stock: 40 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess