The RLZGVTE-116.2B is a Zener diode manufactured by Rohm Semiconductor, specifically designed for voltage regulation and transient suppression in electronic circuits. Housed in a compact SOD-323 package, it's well-suited for applications with limited board space. This diode delivers a stable and reliable voltage reference point.
Applications
- Voltage regulation in mobile communication devices
- Overvoltage protection in automotive electronics
- Transient voltage suppression in industrial control systems
- Clamping circuits for sensitive electronic components
- Reference voltage source in power supply circuits
Features
- Zener Voltage: 6.2V (Nominal)
- Low reverse leakage current
- SOD-323 package for surface mount assembly
- High surge current handling capability
- Fast response time to transient events
- AEC-Q101 qualified for automotive reliability
Benefits
- Provides a stable and accurate voltage reference, ensuring consistent circuit performance.
- Protects downstream components from damage caused by voltage surges and transients.
- Small form factor allows for integration into space-constrained designs.
- High surge current capability enhances robustness in demanding applications.
- AEC-Q101 qualification assures reliability in harsh automotive environments.
Additional Details
The RLZGVTE-116.2B Zener diode typically features a power dissipation of 200mW. Its low leakage current minimizes energy waste within the circuit. The SOD-323 package is designed to facilitate automated assembly, improving manufacturing efficiency. The operating temperature range extends from -55°C to +150°C, enabling use in a broad range of operating environments. The Zener voltage tolerance is generally within ±5%, providing a high degree of accuracy in voltage regulation. The dynamic impedance is kept low to ensure a stable voltage output, even when current varies. The diode is also compliant with RoHS standards, minimizing its environmental impact.