EN
  • EN
  • DE

RJP020N06FMT

Part No RJP020N06FMT
Manufacturer Rohm Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183133-RJP020N06FMT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJP020N06FMT CAD Model

Description

The RJP020N06FMT is a power MOSFET from Rohm Semiconductor, designed for high-efficiency switching applications. This device is part of Rohm's extensive portfolio of power management solutions, catering to various industries including automotive, industrial, and consumer electronics. It is engineered to minimize power loss and enhance overall system performance.

Applications:

  • DC-DC converters: Used in voltage regulation circuits for converting one DC voltage level to another with high efficiency.
  • Motor control circuits: Employed in controlling the speed and torque of electric motors in appliances, power tools, and automotive systems.
  • Power supplies: Found in power supplies for computers, servers, and other electronic devices to ensure stable and efficient power delivery.
  • Inverters: Utilized in inverters for converting DC power from batteries or solar panels into AC power for various applications.
  • Load switches: Implemented as load switches to control power distribution and protect circuits from overcurrent conditions.

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses, resulting in higher efficiency. Typical RDS(on) is specified in the datasheet, contributing to reduced heat generation.
  • Fast switching speed: Enables rapid switching transitions, reducing switching losses and improving overall efficiency, especially in high-frequency applications.
  • Avalanche ruggedness: Provides robustness against voltage transients and inductive loads, enhancing reliability in demanding applications.
  • Logic level drive: Compatible with logic-level control signals, simplifying interfacing with microcontrollers and other control devices.
  • RoHS compliant: Meets environmental standards, ensuring compliance with regulations restricting hazardous substances.

Benefits:

  • High efficiency: Reduces power consumption and heat generation, leading to energy savings and improved system performance.
  • Reliable operation: Offers stable and dependable performance, ensuring consistent operation and minimizing downtime.
  • Compact design: Enables miniaturization of power electronic circuits, allowing for smaller and more integrated systems.
  • Simplified design: Facilitates easier integration into existing circuits and systems, reducing design complexity and development time.
  • Improved thermal management: Reduces heat dissipation, allowing for smaller heat sinks or even fanless operation in some applications.

Additional Details:

The RJP020N06FMT typically comes in a surface-mount package (e.g., TO-252 or similar), which is suitable for automated assembly and high-density board layouts. The device's gate threshold voltage (VGS(th)) is designed to be compatible with standard logic levels, making it easy to drive directly from microcontrollers or other digital circuits. The maximum drain-source voltage (VDS) and continuous drain current (ID) are key parameters to consider when selecting this MOSFET for a particular application, and these values can be found in the manufacturer's datasheet. The operating temperature range is also a critical factor, as it determines the device's suitability for various environmental conditions.

This MOSFET is manufactured using Rohm's advanced process technology, which ensures consistent performance and high reliability. Rohm Semiconductor provides comprehensive technical support and documentation, including datasheets, application notes, and simulation models, to assist designers in implementing this device effectively in their applications. The device's characteristics are thoroughly tested and specified to guarantee reliable operation under various operating conditions.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess