EN
  • EN
  • DE

74HCT164N,652

Part No 74HCT164N,652
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description IC SHIFT REG 8BIT SI-PO 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 120858-74HCT164N,652
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT164N,652 CAD Model

Description

Product Overview: 74HCT164N,652

The 74HCT164N,652 is a high-speed Si-gate CMOS device from NXP Semiconductors designed to deliver robust performance in a wide array of digital applications. This integrated circuit is a part of the 74HCT family, which is compatible with TTL levels and known for its excellent noise immunity and low power consumption. The 74HCT164N,652 is an 8-bit serial-in/parallel-out shift register that allows for the serial input of data and parallel output, making it an ideal choice for expanding the data handling capabilities of a digital system without significantly increasing its complexity.

Key Features

  • Logic Family: The device belongs to the 74HCT family, ensuring compatibility with TTL logic levels while providing CMOS low power consumption.
  • Shift Register Type: It is an 8-bit serial-in/parallel-out shift register, which is useful for converting serial data to parallel output lines.
  • Operating Voltage: The 74HCT164N,652 operates within a voltage range of 4.5V to 5.5V, making it suitable for 5V logic systems.
  • Output Capability: The device features standard outputs, capable of driving 15 LSTTL loads.
  • Pin Configuration: It comes in a standard 14-pin DIP (Dual In-line Package), which is easy to handle and compatible with breadboards and standard PCB layouts.
  • Propagation Delay: The IC provides fast propagation delays and transition times, ensuring quick response times in digital circuits.

Applications

The versatility of the 74HCT164N,652 makes it suitable for a variety of applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Sequential logic operations
  • Input/output expansion
  • LED displays and indicators
  • Automotive and industrial control systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The 74HCT164N,652 is no exception, as it is rigorously tested and ensured to meet the high standards expected from a leading semiconductor manufacturer. This product is designed to withstand the demanding conditions of commercial and industrial environments, providing a reliable solution for digital data processing and control applications.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3645
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.6258
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAGE 16SOIC
Lowest to $0.1170
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3017
Texas Instruments
IC SHIFT REGISTER 8 BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Microchip Technology
IC 32BIT SRL CMOS 220V 44QFP
Need more? Email Us
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16DHVQFN
Lowest to $2.7273
Diodes Incorporated
LOGIC AHC STD SO-14
Lowest to $0.1720
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $1.3636

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess