EN
  • EN
  • DE

RB501V40FJTE17

Part No RB501V40FJTE17
Manufacturer Rohm Semiconductor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1142795-RB501V40FJTE17
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RB501V40FJTE17 CAD Model

Description

The Rohm Semiconductor RB501V40FJTE17 is a Schottky barrier diode designed for high-speed switching and low forward voltage drop applications. This diode is characterized by its compact size, low reverse leakage current, and high surge current capability, making it suitable for various applications requiring efficient rectification and protection.

Applications

  • High-Frequency Rectification: Used in high-frequency power supplies, converters, and inverters for efficient rectification.
  • Reverse Polarity Protection: Employed as a reverse polarity protection diode in various electronic circuits.
  • Free-Wheeling Diode: Utilized as a free-wheeling diode in inductive circuits to protect switching transistors.
  • Voltage Clamping: Used for voltage clamping in transient voltage suppression (TVS) circuits.
  • DC-DC Converters: Integrated into DC-DC converters for voltage regulation and power conversion.

Features

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency in rectification applications.
  • High-Speed Switching: Enables efficient operation in high-frequency circuits.
  • Low Reverse Leakage Current: Minimizes leakage current, improving overall efficiency and reliability.
  • High Surge Current Capability: Withstands large surge currents, enhancing reliability in transient conditions.
  • Surface Mount Package: Compact surface mount package facilitates automated assembly and reduces board space.
  • AEC-Q101 Qualified: Automotive Electronics Council (AEC) Q101 qualification ensures reliability in automotive applications.

Benefits

  • Improved Efficiency: Low forward voltage drop minimizes power losses and improves overall system efficiency.
  • Enhanced Reliability: High surge current capability provides robust protection against transient events.
  • Compact Design: Surface mount package enables space-saving designs and automated assembly.
  • Fast Switching: Supports high-frequency operation for efficient power conversion.
  • Automotive Grade: AEC-Q101 qualification ensures reliability and durability in automotive applications.

Additional Details

The RB501V40FJTE17 has a maximum repetitive peak reverse voltage of 40V and a maximum average forward current of 0.5A. The forward voltage drop is typically around 0.4V at the rated forward current. It operates over a temperature range of -40°C to +125°C or higher. The device is available in a small surface-mount package such as a SOD-323 or similar. The low reverse leakage current enhances efficiency and reduces heat generation.

You May Also Be Interested in

Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063
NANYA
Need more? Email Us
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
Mitsubishi
Need more? Email Us
Infineon Technologies
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Pericom
Lowest to $1.6087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess