EN
  • EN
  • DE

UMZ4.7K

Part No UMZ4.7K
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Arrays
Description Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1277344-UMZ4.7K
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UMZ4.7K CAD Model

Description

The UMZ4.7K is a digital transistor (also known as a resistor-equipped transistor or RET) manufactured by Rohm Semiconductor. It's similar to the UMA7N, integrating a transistor and two resistors within a single package. This integration minimizes external components, simplifies circuit design, and optimizes board space. The UMZ4.7K is primarily used for switching and amplification in digital electronic circuits.

Applications:

  • Digital Switching Circuits: Efficient control of digital signals in various logic-based systems.
  • Logic Inverters: Facilitating signal inversion within digital circuits.
  • Voltage Level Shifting: Bridging voltage differences between different logic families within a system.
  • Load Driving Applications: Activating LEDs, relays, and other external loads with digital control signals.
  • Microcontroller Interface Circuits: Providing a streamlined interface between microcontrollers and external components.

Features:

  • Integrated Bias Resistors: Eliminates the need for external resistors, reducing component count.
  • NPN Transistor Configuration: Versatile for both switching and amplification functions.
  • Compact Package Design: Optimized for space-constrained applications.
  • Low Saturation Voltage Characteristics: Minimizes power loss during switching operations.
  • RoHS Compliance: Environmentally friendly, lead-free construction.

Benefits:

  • Simplified Circuit Layout: Reduces design complexity and simplifies PCB routing.
  • Reduced Board Footprint: Saves valuable PCB space due to component integration.
  • Enhanced Circuit Reliability: Minimizes potential failure points by reducing the number of solder joints.
  • Cost-Effective Solution: Lowers overall material costs by integrating resistors.
  • Streamlined Manufacturing: Simplifies assembly and reduces production time.

Additional Details:

The UMZ4.7K is typically housed in a compact surface-mount package, often the SOT-346 or similar. The resistor values integrated within the device are a key parameter and should be verified against the product datasheet. These integrated resistors typically provide base current limiting and input impedance matching. It's crucial to consult the manufacturer's datasheet for precise electrical specifications, including voltage and current ratings, DC current gain, and saturation characteristics. The UMZ4.7K finds applications across a wide range of digital devices, including consumer electronics, industrial controllers, and embedded systems.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527
Vishay
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535
Diodes Incorporated
DIODE ZENER ARRAY 3.6V SOT23-3
Lowest to $0.0874
Diodes Incorporated
DIODE ZENER ARRAY 9.1V SOT23-3
Lowest to $0.0618
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess