EN
  • EN
  • DE

BA12004DF-ZE2

Part No BA12004DF-ZE2
Manufacturer Rohm Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DARLINGTON ARRAY 7/0 16SOP  /  7/0 Darlington Array 16-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Rohm Semiconductor
Package Tape & Reel
Type Darlington Array
Number of Drivers/Receivers 7/0
Voltage - Supply 0.5V ~ 30V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.173", 4.40mm Width)
Supplier Device Package 16-SOP
Base Product Number BA12004
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Names BA12004DF-ZE2-ND,BA12004DF-ZE2TR,BA12004DF-ZE2CT,BA12004DF-ZE2DKR
Standard Package 2,500
Win Source Part Number 1048089-BA12004DF-ZE2
Ultra Librarian 3D Model Ultra Librarian BA12004DF-ZE2 CAD Model

Description

The BA12004DF-ZE2 is an interface driver, receiver, and transceiver IC manufactured by Rohm Semiconductor. It is designed to facilitate communication between different electronic components or systems, often used in applications where signal conditioning and reliable data transfer are crucial.

Applications:

  • Automotive communication systems (e.g., CAN bus interfaces)
  • Industrial automation equipment
  • Motor control systems
  • Networking devices
  • General-purpose interface applications

Features:

  • Half duplex
  • High noise immunity
  • Built-in protection circuits (e.g., overcurrent, overvoltage)
  • Low power consumption
  • Compact package size
  • Wide operating temperature range

Benefits:

  • Ensures reliable data transmission in noisy environments
  • Protects the system from electrical faults
  • Reduces overall power consumption
  • Simplifies circuit design and reduces board space
  • Offers stable performance across a wide range of operating conditions

Additional Details:

The BA12004DF-ZE2 typically supports specific communication protocols, with CAN bus being one of its common use cases. The IC integrates multiple functions, including a driver for transmitting data, a receiver for acquiring data, and transceiver which manages data communication. Its compact package allows for space-efficient integration on printed circuit boards. The protection circuits are designed to safeguard the IC and connected components from damage due to overcurrent or overvoltage conditions. Specific technical parameters, such as data rate, voltage levels, and protection thresholds, are detailed in the product datasheet.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess