EN
  • EN
  • DE

UPD78F0512GB

Part No UPD78F0512GB
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 405817-UPD78F0512GB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0512GB CAD Model

Description

The UPD78F0512GB is an 8-bit microcontroller belonging to NEC's (now Renesas) 78K0/Tiny series. It is designed for low-power embedded control applications, offering a compact and cost-effective solution for a variety of uses. The microcontroller integrates essential peripherals for interfacing with sensors, actuators, and other external devices.

Applications

  • Remote Controls: Used in various remote control applications.
  • Small Appliances: Control functions in appliances like coffee makers and toasters.
  • Toy Industry: Implemented in electronic toys and games.
  • Security Devices: Employed in basic security sensors and systems.
  • Industrial Control Systems: Used in simple industrial control panels and devices.

Features

  • 78K0 CPU Core: Renesas' 8-bit core, balancing performance and code density.
  • On-Chip Flash Memory: Enables in-system programming and flexible code storage.
  • RAM: Provides temporary storage for data and program variables.
  • Timers/Counters: Offers timers for generating PWM signals, timing events, and counting pulses.
  • Serial Communication Interface: UART/SCI for serial data exchange with other devices.
  • Analog-to-Digital Converter (ADC): Converts analog signals from sensors into digital values.
  • General-Purpose I/O Ports: Allows for connection and control of external components.
  • Low-Power Modes: Reduces power consumption during idle or standby modes.

Benefits

  • Compact Size: Suitable for space-constrained applications.
  • Low Power Consumption: Enhances battery life in portable devices.
  • Versatile Peripherals: Caters to a range of embedded control needs.
  • Cost-Effective: Offers a competitive solution for mass-market products.
  • Easy to Use: Simplifies development with standard tools and programming environments.

Technical Specifications (Typical)

These specifications are representative and may vary based on the specific package and operating conditions.

  • CPU Clock Speed: Up to 20 MHz
  • Flash Memory Capacity: 8KB to 16KB
  • RAM Capacity: 256 Bytes to 512 Bytes
  • Number of I/O Pins: Up to 20
  • ADC Resolution: 8-bit or 10-bit
  • Operating Voltage: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess