EN
  • EN
  • DE

SMLW36WBFAW1

Part No SMLW36WBFAW1
Manufacturer Rohm Semiconductor
Catalog LED Lighting - White
Description LED SMLV36 COOL WHT 5000K 6SOIC  /  LED Lighting series White, Cool 5000K 3.4V 90mA 6-SMD, Gull Wing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Rohm Semiconductor
Series SMLV36
Package Tape & Reel (TR)
Product Status Obsolete
Color White, Cool
CCT (K) 5000K
Flux @ 25°C, Current - Test 25lm (Typ)
Current - Test 90mA
Voltage - Forward (Vf) (Typ) 3.4V
Lumens/Watt @ Current - Test 82 lm/W
Current - Max 105mA
Mounting SMD (SMT)
Package / Case 6-SMD, Gull Wing
Supplier Device Package 3120 (7950)
Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height - Seated (Max) 0.047" (1.20mm)
Base Product Number SMLW36
Other Names 846-1076-6,846-SMLW36WBFAW1TR,SMLW36WBFAW10G,846-1076-2,846-1076-1
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240259-SMLW36WBFAW1
Ultra Librarian 3D Model Ultra Librarian SMLW36WBFAW1 CAD Model

Description

The SMLW36WBFAW1 is a white LED manufactured by Rohm Semiconductor. This LED is designed for a wide variety of applications requiring efficient and reliable light output.

Applications

  • Indicator Lights: Status indicators, backlighting for switches and buttons.
  • Consumer Electronics: Backlighting for LCD screens, keypads, and displays.
  • Automotive: Interior lighting, dashboard indicators, and signal lights.
  • Medical Devices: Illumination for diagnostic equipment and surgical lighting.
  • Industrial Equipment: Status indicators, panel lighting, and machine vision systems.

Features

  • High Brightness: Delivers a bright and clear light output.
  • Low Power Consumption: Efficiently converts electrical energy into light, minimizing power usage.
  • Compact Package: Allows for easy integration into space-constrained designs.
  • Wide Viewing Angle: Provides broad and even light distribution.
  • Long Lifespan: Ensures reliable performance over an extended period.
  • Surface Mount Technology (SMT): Facilitates easy and efficient assembly onto PCBs.
  • RoHS Compliant: Compliant with environmental regulations, free from hazardous substances.

Benefits

  • Reduced Power Consumption: Lowers energy costs and extends battery life in portable devices.
  • Compact Design: Enables smaller and more efficient product designs.
  • Improved Reliability: Long lifespan minimizes maintenance and replacement costs.
  • Enhanced Visibility: Provides clear and bright illumination for improved user experience.
  • Easy Integration: Surface mount technology simplifies the assembly process.
  • Environmentally Friendly: RoHS compliance ensures environmentally responsible operation.
  • Consistent Performance: Delivers stable and reliable light output over time.

Additional Details

The SMLW36WBFAW1 LED is designed for surface mount assembly, making it easy to integrate into various electronic devices. Its compact size and low power consumption make it ideal for portable applications. Specific details regarding luminous intensity, color temperature, and forward voltage can be found in the manufacturer's datasheet. Proper heat management is essential to ensure long-term reliability, and appropriate PCB design and thermal considerations should be implemented. This LED is commonly used in applications where a small size and high reliability are critical requirements, such as indicator lights and backlighting.

You May Also Be Interested in

CreeLED, Inc.
LED XLAMP COOL WHITE 5000K 2SMD / LED Lighting series White, Cool 5000K 46V 44mA 110° 2020 (5050 Metric)
Need more? Email Us
Samsung
LED LM281B+ COOL WHT 5000K SMD / LED Lighting LM281B+ White, Cool 5000K 3.1V 150mA 120° 1113 (2835 Metric)
Need more? Email Us
Samsung
LED LM281B+ / LED Lighting LM281BA+ White, Neutral 4000K 3.1V 60mA 120° 1113 (2835 Metric)
Lowest to $0.0082
Samsung
LED WHITE LM561B PLUS / LED Lighting LM561C White, Cool 6500K 2.75V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.1053
Rohm Semiconductor
LED SML WHITE 1808 / LED Lighting SML White 3.8V 100mA 2-SMD, Flat Lead
Lowest to $3.5528
CreeLED, Inc.
LED XLAMP COOL WHITE 5000K 2SMD / LED Lighting series White, Cool 5000K 2.85V 350mA 115° 1414 (3535 Metric)
Lowest to $0.9954
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K 2SMD / LED Lighting series White, Neutral 4000K 2.95V 350mA 150° 1212 (3030 Metric)
Need more? Email Us
Samsung
LED 5700K 80CRI SMD / LED Lighting LM281B White, Cool 5700K 3.1V 150mA 120° 1113 (2835 Metric)
Lowest to $0.0175
Samsung
LED WHITE LM561B PLUS / LED Lighting LM561C White, Warm 3500K 2.75V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.1053

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess