EN
  • EN
  • DE

UF1603FCT

Part No UF1603FCT
Manufacturer Panjit
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 387295-UF1603FCT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UF1603FCT CAD Model

Description

The UF1603FCT is a fast recovery rectifier diode manufactured by Panjit. This device is designed for applications requiring efficient rectification with minimal switching losses. It's characterized by its fast reverse recovery time and low forward voltage drop, making it suitable for high-frequency applications. The diode is commonly available in a TO-220 package.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Continuous Current Mode Boost PFC
  • DC-DC Converters
  • Freewheeling diodes in inductive loads

Features:

  • Fast Recovery Time: Reduces switching losses and improves efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation.
  • High Surge Current Capability: Provides robustness against transient conditions.
  • High Reliability: Ensures stable performance in demanding environments.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Improved Efficiency: The fast recovery time and low forward voltage drop contribute to higher overall system efficiency.
  • Reduced EMI: Fast recovery characteristics help minimize electromagnetic interference.
  • Enhanced Reliability: The robust design ensures long-term stable operation.
  • Simplified Thermal Management: Lower power dissipation simplifies heatsink requirements.
  • Cost-Effective: Offers a balance of performance and price.

Specifications:

The UF1603FCT typically features a reverse voltage rating (VRRM) of 200V and a forward current rating (IF) of 16A. The fast recovery time (trr) is typically around 35ns. It has a forward voltage drop (VF) of approximately 0.95V at the rated current. The operating junction temperature range is typically -65°C to +175°C. The package is a TO-220AB. This rectifier is optimized for high-speed switching applications where minimizing power loss is crucial. The forward surge current is rated at 150A.

You May Also Be Interested in

IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess