EN
  • EN
  • DE

RB160VA40GTR

Part No RB160VA40GTR
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 978161-RB160VA40GTR
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RB160VA40GTR CAD Model

Description

The RB160VA40GTR is a Schottky Barrier Diode manufactured by Rohm Semiconductor. Schottky diodes are semiconductor diodes with a low forward voltage drop and fast switching speed, making them suitable for various applications requiring efficient rectification and high-frequency operation.

Applications:

  • Power Supplies: Used as rectifiers in switching power supplies and DC-DC converters.
  • Reverse Polarity Protection: Protects circuits from damage caused by reverse polarity connections.
  • Freewheeling Diodes: Used in inductive circuits such as motor drivers and relay circuits to prevent voltage spikes.
  • High-Frequency Rectification: Rectifies high-frequency signals in RF circuits and communication systems.
  • Solar Panel Bypass Diodes: Bypass current around shaded solar cells to prevent hotspots and improve efficiency.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Reverse Leakage Current: Reduces power loss and improves efficiency.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Small Package Size: Allows for use in compact electronic devices.
  • AEC-Q101 Qualified: Indicates suitability for automotive applications.

Benefits:

  • Improved Power Efficiency: Reduces energy waste and extends battery life.
  • Faster Switching Speed: Enables high-frequency operation and improves circuit performance.
  • Enhanced System Reliability: Provides robust protection against voltage spikes and reverse polarity.
  • Reduced Heat Dissipation: Minimizes heat generation and improves system cooling.
  • Simplified Circuit Design: Provides a simple and easy-to-use rectification solution.

Additional Details:

The specific details such as forward voltage drop, reverse leakage current, maximum forward current, and package type can be found in the product datasheet from Rohm Semiconductor. Consult the datasheet for detailed electrical characteristics, thermal characteristics, and application circuits. The datasheet specifies the maximum ratings for voltage, current, and temperature that must not be exceeded. It also provides information on the thermal resistance of the device and the recommended soldering conditions. Review the datasheet for details such as reverse recovery time, which might be a critical parameter in certain switching applications. Always check the latest revision of the datasheet for the most up-to-date information. Proper thermal management is important for Schottky diodes to ensure reliable operation, especially at high currents.

You May Also Be Interested in

Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Intel
Lowest to $18.4668
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess