EN
  • EN
  • DE

SI4810DY-TI-E3

Part No SI4810DY-TI-E3
Manufacturer Silicon Labs
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP8
Manufacturer Silicon Labs
Manufacturer Homepage www.silabs.com
RoHS State Request Verification
Win Source Part Number 712135-SI4810DY-TI-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4810DY-TI-E3 CAD Model

Description

The SI4810DY-TI-E3 is a synchronous buck regulator manufactured by Silicon Labs. This regulator is designed for high-efficiency step-down conversion, providing a stable output voltage from a higher input voltage. Its features include high efficiency, adjustable output voltage, and various protection mechanisms, making it suitable for a wide range of power management applications. The '-TI-E3' suffix indicates specific packaging and environmental compliance details.

Applications:

  • Point-of-load regulation: Providing regulated voltage to specific components or subsystems in electronic devices.
  • Battery-powered devices: Efficiently stepping down battery voltage to power various circuits.
  • Power supplies: Used in power supply circuits to generate stable output voltages.
  • Embedded systems: Regulating voltage for microcontrollers, sensors, and other components in embedded systems.
  • Industrial equipment: Providing regulated power in industrial control systems and automation equipment.

Features:

  • Synchronous rectification: Uses MOSFETs for both high-side and low-side switching to improve efficiency.
  • Adjustable output voltage: Allows for setting the output voltage to meet specific application requirements.
  • High efficiency: Minimizes power loss during voltage conversion.
  • Over-current protection: Protects the regulator and the load from excessive current draw.
  • Short-circuit protection: Prevents damage in the event of a short circuit at the output.
  • Thermal shutdown protection: Disables the regulator if the junction temperature exceeds a safe limit.

Benefits:

  • Increased efficiency: Synchronous rectification reduces power losses and improves energy efficiency.
  • Flexible output voltage: Adjustable output voltage allows for use in a variety of applications.
  • Protection against faults: Over-current, short-circuit, and thermal shutdown features prevent damage to the regulator and the load.
  • Simplified design: Integrated protection features reduce the need for external components.
  • Reliable power supply: Ensures stable and consistent voltage for critical components.

Additional Details:

The SI4810DY-TI-E3 typically comes in a surface-mount package such as SOIC or QFN. It requires external inductors and capacitors to complete the buck converter circuit. The synchronous rectification feature significantly improves efficiency compared to traditional diode-based buck converters. The adjustable output voltage is typically set using external resistors. The over-current and short-circuit protection features provide robust protection against faults. The thermal shutdown feature prevents the regulator from overheating and potentially damaging itself or other components. The high efficiency makes it an excellent choice for battery-powered applications and other systems where minimizing power consumption is crucial.

In summary, the SI4810DY-TI-E3 synchronous buck regulator provides a highly efficient, adjustable, and protected power supply solution for various electronic devices. Its robust design and comprehensive protection features make it a versatile choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess