EN
  • EN
  • DE

RB160M-90GTR

Part No RB160M-90GTR
Manufacturer Rohm Semiconductor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1122524-RB160M-90GTR
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RB160M-90GTR CAD Model

Description

The RB160M-90GTR is a Schottky Barrier Diode manufactured by Rohm Semiconductor. This diode is designed for high-speed switching applications and features a low forward voltage drop, contributing to higher efficiency in power conversion circuits.

Applications:

  • DC-DC converters: Used to rectify the output voltage and improve efficiency.
  • Reverse polarity protection: Prevents damage to circuits from incorrect power supply connections.
  • Freewheeling diodes: Used in inductive load circuits to dissipate energy when the switching device is turned off.
  • Switching power supplies: Employed for rectification and voltage clamping.
  • Solar power systems: Used in solar panel bypass circuits.

Features:

  • Low forward voltage (Vf): Minimizes power loss and improves efficiency.
  • High surge current capability: Robust design handles large transient currents.
  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • Small surface mount package: Compact size for space-constrained applications.
  • Operating Temperature: typically -40°C to +125°C

Benefits:

  • Increased efficiency: Lower voltage drop reduces power dissipation.
  • Reliable operation: High surge current capability provides robust performance.
  • Compact design: Small package size enables high-density circuit layouts.
  • Improved thermal management: Reduces heat generation within the circuit.
  • Enhanced circuit protection: Provides essential protection against reverse polarity and voltage spikes.

Additional Details:

The RB160M-90GTR has a maximum repetitive reverse voltage of 90V and a forward current of 1A. The device is typically available in a small surface-mount package, such as a SOD-123 or similar. It is RoHS compliant. Specific datasheet values should be consulted for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Amd
French Electronic Distributor since 1988
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
STMicroelectronics
Lowest to $39.1695
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0971 $50.0065
1,255+ $0.0797 $100.0235
1,945+ $0.0772 $150.1540
2,680+ $0.0747 $200.1960
3,460+ $0.0723 $250.1580
4,630+ $0.0648 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,696 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess