EN
  • EN
  • DE

SBR20M100CTFP

Part No SBR20M100CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 188638-SBR20M100CTFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR20M100CTFP CAD Model

Description

Introducing the SBR20M100CTFP from Diodes Incorporated

The SBR20M100CTFP is a state-of-the-art power rectifier component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is part of the Super Barrier Rectifier (SBR) series, which is renowned for its superior performance in power conversion applications.

Key Features

  • High Current Capacity: The SBR20M100CTFP can handle a continuous forward current of 20A, making it suitable for high-power density applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this component ensures high efficiency in power conversion, which is critical in minimizing energy losses during operation.
  • High Surge Capability: It has an exceptional ability to withstand surge currents, thereby offering robust protection against transient voltage spikes and enhancing the reliability of the application.
  • PowerDI-5 Package: Housed in a PowerDI-5 package, the SBR20M100CTFP is designed for optimal thermal performance and space-saving on the PCB.
  • High-Temperature Operation: Capable of operating at junction temperatures up to 150°C, this device is suitable for use in high-temperature environments.

Applications

The SBR20M100CTFP is ideal for a variety of applications where efficient power conversion and reliability are paramount. These include:

  • Power supplies
  • DC-DC converters
  • Battery charging systems
  • Lighting systems
  • Automotive applications

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the SBR20M100CTFP is no exception. It is manufactured to meet stringent quality standards, ensuring consistent performance and reliability for the end-user. With its advanced features and robust design, the SBR20M100CTFP is an excellent choice for designers looking to enhance the efficiency and durability of their power conversion systems.

For detailed specifications, application notes, and additional resources, engineers and product designers are encouraged to visit the Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess