The RB160L-40/34 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. This diode is designed for high-efficiency rectification and fast switching applications. It features a low forward voltage drop and compact packaging, making it suitable for a wide range of electronic devices. The '/34' suffix may indicate specific manufacturing or performance characteristics.
Applications:
- DC-DC converters
- Switching mode power supplies (SMPS)
- Reverse polarity protection
- Freewheeling diodes
- Battery chargers
Features:
- Low forward voltage drop (VF)
- High surge current capability
- Fast switching speed
- Small surface mount package
- RoHS Compliant
Benefits:
- Improved energy efficiency due to minimized forward voltage losses in power conversion circuits.
- Enhanced reliability in harsh operating conditions because of the robust surge current capacity.
- Reduced power dissipation, contributing to better thermal management.
- Compact size permits integration in densely populated circuit boards and miniaturized devices.
- Environmentally compliant due to RoHS certification.
Technical Specifications:
The RB160L-40/34 features a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward current (IF(AV)) of 1.6A. The forward voltage (VF) is typically around 0.55V at 1.6A. It is generally available in a surface mount package, such as the SMB or similar. The operating junction temperature typically ranges from -40°C to +150°C.