EN
  • EN
  • DE

TUSB1064IRNQR

Part No TUSB1064IRNQR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 2 Channel 10Gbps 40-WQFN (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Buffer, ReDriver
Applications USB Type C
Data Rate (Max) 10Gbps
Number of Channels 2
Delay Time 10.0ns
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 10 pF
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Base Product Number TUSB1064
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1002975-TUSB1064IRNQR
Ultra Librarian 3D Model Ultra Librarian TUSB1064IRNQR CAD Model

Description

The Texas Instruments TUSB1064IRNQR is a high-performance, multi-protocol linear redriver designed to enhance signal quality in USB Type-C applications. This versatile component is an essential solution for systems that require improved signal integrity over long PCB traces or cables.

Key Features

  • Compatibility: The TUSB1064IRNQR supports USB 3.2 Gen 1 (5 Gbps) and DisplayPort 1.4 (up to 8.1 Gbps) protocols, making it highly adaptable for a variety of high-speed data interfaces.
  • Channel Configuration: It features a dual-channel configuration, with each channel capable of operating independently, providing design flexibility for multiple USB Type-C configurations.
  • Signal Enhancement: Equipped with linear equalization, output swing, and flat gain adjustments, the TUSB1064IRNQR is tailored to optimize signal quality and minimize data transmission errors.
  • Low Power Consumption: The device is designed for low-power operation, which is critical for battery-powered devices, contributing to overall power efficiency.
  • Small Form Factor: Housed in a small 3.5mm x 9mm QFN package, the TUSB1064IRNQR saves valuable board space and is suitable for compact system designs.
  • Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.

Applications

The TUSB1064IRNQR is ideal for a wide range of applications, including:

  • USB Type-C Docking Stations
  • Monitors and Displays with USB Type-C Connectivity
  • Notebooks, Tablets, and Desktop Computers
  • USB Hubs and Accessories

Conclusion

With its support for multiple high-speed protocols, signal conditioning capabilities, and compact size, the Texas Instruments TUSB1064IRNQR is a powerful solution for enhancing USB Type-C data transmission in a variety of electronic devices. Its robust design ensures that it can meet the demands of modern digital communication systems, providing a reliable and efficient solution for designers and engineers.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1658 $52.6632
10+ $10.8027 $108.0270
15+ $10.4651 $156.9765
20+ $10.1276 $202.5520
26+ $9.7900 $254.5400
35+ $8.7772 $307.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,411 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess