EN
  • EN
  • DE

DTA143EUAFRAT106

Part No DTA143EUAFRAT106
Manufacturer Rohm Semiconductor
Catalog OEM Parts (C - E)
Description Trans Digital BJT PNP 50V 100mA 200mW Automotive 3-Pin UMT T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Breakdown Voltage -50 V
Collector Emitter Voltage (VCEO) -50 V
Number of Pins 3
REACH SVHC Unknown
RoHS Non-Compliant
Win Source Part Number 957892-DTA143EUAFRAT106
Categories OEM Parts(C-E)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DTA143EUAFRAT106 CAD Model

Description

The DTA143EUAFRAT106 is a digital transistor (also known as a bias resistor transistor or BRT) manufactured by Rohm Semiconductor. This device integrates a transistor and resistors into a single package, simplifying circuit design and reducing component count. The DTA143EUAFRAT106 is designed for general-purpose switching applications and is commonly used in digital circuits where a controlled input-output relationship is required.

Applications:

  • Digital circuit switching
  • Inverter circuits
  • Driver circuits
  • Load switching
  • Interface circuits

Features:

  • PNP Transistor
  • Built-in bias resistors
  • Low input current
  • Small SOT-323 package
  • Surface Mount Device (SMD)

Benefits:

  • Simplified circuit design: Integrated resistors eliminate the need for external biasing resistors, reducing component count and board space.
  • Reduced assembly costs: Fewer components and simplified wiring reduce assembly time and costs.
  • Improved reliability: Integrated design reduces the risk of component failure and improves overall circuit reliability.
  • Stable performance: Internal resistors ensure stable biasing conditions, leading to consistent and predictable circuit behavior.
  • Space-saving: Small SOT-323 package allows for high-density circuit designs.

Additional Details:

The DTA143EUAFRAT106 includes a PNP transistor with integrated bias resistors. The resistors are selected to provide a specific input-output characteristic, making it easy to interface with digital logic circuits. The device is designed to operate at low input currents, making it suitable for use with microcontrollers and other low-power digital devices. The SOT-323 package is a small surface-mount package that is easy to handle during assembly and allows for high-density circuit designs. The device is typically used in applications where a digital signal needs to switch a load, such as controlling LEDs, relays, or other electronic components. The built-in resistors ensure that the transistor is properly biased, eliminating the need for external components and simplifying the circuit design process. The DTA143EUAFRAT106 is a versatile and reliable component that is widely used in a variety of electronic applications.

The specific resistor values integrated within the DTA143EUAFRAT106 are selected to provide optimal performance in typical digital switching applications. The datasheet for the device provides detailed information on the resistor values, transistor characteristics, and operating conditions. Designers can use this information to ensure that the device is properly integrated into their circuits and that it will perform as expected. The DTA143EUAFRAT106 is a popular choice for both new designs and replacements in existing systems, thanks to its ease of use, reliability, and compact size.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,575+ $0.0367 $57.8025
3,835+ $0.0302 $115.8170
5,930+ $0.0293 $173.7490
8,165+ $0.0283 $231.0695
10,550+ $0.0274 $289.0700
14,155+ $0.0245 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,582 pieces
MOQ: 1575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess