The DAN217W is a diode manufactured by Rohm Semiconductor. It is designed for high-speed switching and rectification applications. This diode offers a combination of low forward voltage and fast reverse recovery time, making it suitable for use in various electronic circuits.
Applications
- High-speed switching circuits
- Rectification circuits
- DC-DC converters
- Power management systems
- Protection circuits
Features
- Fast reverse recovery time: Enables high-speed switching and reduces switching losses.
- Low forward voltage: Minimizes power dissipation and improves efficiency.
- Small surface mount package: Allows for compact and efficient circuit designs.
- High reliability: Provides stable performance under various operating conditions.
Benefits
- Improved energy efficiency: Low forward voltage drop contributes to reduced power consumption.
- Enhanced circuit performance: Fast reverse recovery time enables higher switching frequencies.
- Space-saving design: Compact package allows for smaller and more integrated circuits.
- Long-term reliability: Designed for stable and consistent performance over time.
Additional Details
The DAN217W has a peak reverse voltage rating of around 80V and a forward current rating in the range of 100mA to 300mA depending on the exact configuration and temperature. It typically comes in a small surface mount package such as SOD-323. This diode is commonly used in portable devices, consumer electronics, and other applications where efficient power management is crucial.