EN
  • EN
  • DE

TC77-3.3MOA

Part No TC77-3.3MOA
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 21 Weeks
Features Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TC77
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC77-3.3MOA-NDR, TC7733MOA
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936207-TC77-3.3MOA
Ultra Librarian 3D Model Ultra Librarian TC77-3.3MOA CAD Model

Description

The TC77-3.3MOA is a precision temperature sensor from Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This innovative sensor provides a digital output temperature reading in degrees Celsius, with an accuracy of ±1°C from -40°C to +125°C. It is specifically designed for applications requiring high-precision temperature monitoring and control.

The TC77-3.3MOA operates over a supply voltage range of 2.7V to 5.5V, making it suitable for a wide array of applications, from battery-operated devices to industrial control systems. The device features an SPI-compatible serial interface, which allows for easy integration into existing microcontroller-based systems.

One of the standout features of the TC77-3.3MOA is its low power consumption. It consumes just 250 μA during active temperature conversions, and a mere 1 μA in shutdown mode, which is particularly beneficial for power-sensitive applications. This makes the TC77-3.3MOA an excellent choice for portable and remote sensing applications where power efficiency is a critical concern.

The sensor comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. Its small footprint and low profile allow it to be used in tight spaces without sacrificing performance or functionality. Furthermore, the TC77-3.3MOA is factory-calibrated and does not require any external components to function, simplifying the design and reducing the overall bill of materials.

This product is designed for a broad range of applications, including but not limited to: personal computers, office electronics, consumer electronics, and industrial automation. With its high level of integration and ease of use, the TC77-3.3MOA temperature sensor is an excellent choice for engineers and designers looking to add reliable temperature sensing capabilities to their projects with minimal additional design effort.

In summary, the TC77-3.3MOA from Microchip Technology is a robust, high-precision temperature sensor that offers excellent performance in a wide range of applications. Its low power consumption, small package size, and SPI interface make it a versatile and convenient choice for temperature monitoring solutions.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess