EN
  • EN
  • DE
  • IT

CDZT2RA11B

Part No CDZT2RA11B
Manufacturer Rohm Semiconductor
Catalog Custom Parts (B - D)
Description Diode Zener Single 10.99V 2% 100mW 2-Pin VMN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1125758-CDZT2RA11B
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDZT2RA11B CAD Model

Description

The CDZT2RA11B is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide a stable reference voltage or to protect circuits from overvoltage conditions.

Applications

  • Voltage regulation: Provides a stable output voltage in power supplies and other circuits.
  • Overvoltage protection: Protects sensitive components from damage caused by voltage spikes.
  • Clipping circuits: Limits the voltage to a specific level.
  • Wave shaping: Modifies the shape of a waveform.
  • Reference voltage: Provides a stable reference voltage for comparators and other circuits.

Features

  • Zener Voltage: 11V (typical).
  • Low reverse leakage current: Minimizes power consumption.
  • Small package size: Allows for easy integration into space-constrained applications.
  • High surge current capability: Withstands high surge currents without damage.
  • RoHS compliant: Lead-free and compliant with Restriction of Hazardous Substances directives.

Benefits

  • Stable voltage regulation: Provides a consistent output voltage.
  • Effective overvoltage protection: Protects sensitive components from damage.
  • Compact design: Saves board space.
  • Reliable performance: Offers long-term stability and reliability.
  • Cost-effective: Provides a cost-effective solution for voltage regulation and overvoltage protection.

Additional Details

The CDZT2RA11B Zener diode operates by maintaining a constant voltage across its terminals when the reverse voltage exceeds the Zener voltage. The datasheet specifies the Zener voltage tolerance, dynamic impedance, and other critical parameters. When selecting a Zener diode, it is important to consider the required Zener voltage, power dissipation, and operating temperature range of the application. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper circuit operation. The package type allows for easy assembly and integration into various circuit designs. Ensure proper heat sinking if operating near the maximum power dissipation rating.

You May Also Be Interested in

NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Cherry Semiconductor Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us
Conexant Systems
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Broadchip
Broadchip ESOP-8
Lowest to $0.1825

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess