EN
  • EN
  • DE

BU9457KV

Part No BU9457KV
Manufacturer Rohm Semiconductor
Catalog Interface - Encoders, Decoders, Converters
Description USB host MP3 Decoder LSI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1155903-BU9457KV
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU9457KV CAD Model

Description

The BU9457KV is a multi-functional interface IC manufactured by Rohm Semiconductor, primarily designed for use in audio-visual equipment, particularly in CD and DVD players. Its primary function is to decode and convert various signals, managing functions like CD servo control and providing necessary interfaces for system control.

Applications:

  • CD Players
  • DVD Players
  • Home Theater Systems
  • Car Audio Systems
  • Optical Disc Drives

Features:

  • CD Servo Control Functions
  • Built-in Digital Signal Processing (DSP)
  • Digital-to-Analog Converter (DAC)
  • Analog-to-Digital Converter (ADC)
  • Various Interface Ports (e.g., SPI, I2C)

Benefits:

  • Integrated Solution for CD/DVD Player Control
  • Enhanced Audio Quality through DSP
  • Simplified System Design
  • Reduced Component Count
  • Improved Reliability

Additional Details:

The BU9457KV typically includes functions for controlling the laser diode, spindle motor, and tracking servo in a CD/DVD drive. Its built-in DSP allows for signal processing and error correction, improving the overall audio or video quality. The DAC and ADC enable the conversion of digital and analog signals, facilitating communication between different components in the system. The IC supports various interface protocols, such as SPI and I2C, for flexible system integration. Engineers should consult the Rohm Semiconductor datasheet for detailed electrical specifications, application circuits, and register map information.

Proper configuration and programming of the BU9457KV are essential for achieving optimal performance. External components, such as crystal oscillators and filter capacitors, may be required to ensure stable operation. The IC is designed to be robust and reliable in demanding consumer electronics applications.

You May Also Be Interested in

LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
NXP / Nexperia
MPEG-2 video and MPEG-audio/AC-3 audio encoder with multiplexer
Lowest to $157.8948
Rohm Semiconductor
Color TV Signal Encoder
Lowest to $1.1769
Rohm Semiconductor
Video Encoders built-in Image Correction
Lowest to $17.8886
NXP / Nexperia
Lowest to $16.8087
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
Lowest to $5.6154
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.4338 $85.3014
5+ $23.3310 $116.6550
8+ $22.6010 $180.8080
11+ $21.8722 $240.5942
14+ $21.1434 $296.0076
19+ $18.9559 $360.1621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess