EN
  • EN
  • DE

SAF7847HL/M201,557

Part No SAF7847HL/M201,557
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC HD RADIO PROCESSOR 144HLQFP / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr NXP
Package Tray
Product Status Obsolete
Base Product Number SAF78
Standard Package 300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 793834-SAF7847HL/M201,557
Ultra Librarian 3D Model Ultra Librarian SAF7847HL/M201,557 CAD Model

Description

The NXP SAF7847HL/M201,557 is a cutting-edge car radio integrated circuit designed to meet the high demands of modern automotive infotainment systems. This advanced chip is a part of NXP's renowned product lineup, known for delivering exceptional performance and reliability.

Key Features

  • High Performance: The SAF7847HL/M201,557 is built to provide superior signal processing capabilities, ensuring clear and crisp audio output for an enhanced listening experience in vehicles.
  • Multi-Standard Support: This IC supports a variety of broadcasting standards, including AM, FM, and digital radio, making it a versatile choice for global car radio manufacturers.
  • Advanced Connectivity: With integrated support for various communication protocols, this product enables seamless connectivity with other in-car systems and external devices.
  • Robust Design: Engineered for the automotive environment, the SAF7847HL/M201,557 is designed to withstand the harsh conditions of the road, including temperature fluctuations and vibrations.
  • Low Power Consumption: Power efficiency is a hallmark of this IC, ensuring that it contributes to the overall energy efficiency of the vehicle's infotainment system.

Applications

The NXP SAF7847HL/M201,557 is ideal for a range of automotive applications where high-quality audio and robust performance are essential. It is particularly well-suited for:

  • Car radios and multimedia receivers
  • Navigation systems with audio feedback
  • In-car entertainment systems
  • Advanced telematics systems with audio functionality

Technical Specifications

Some of the technical specifications of the NXP SAF7847HL/M201,557 include:

  • Supply Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package: LQFP (Low-profile Quad Flat Package)
  • Quality and Reliability: Automotive grade, compliant with industry standards

With its robust feature set and adherence to stringent automotive standards, the NXP SAF7847HL/M201,557 stands out as an exceptional choice for car manufacturers looking to integrate state-of-the-art audio processing into their vehicles.

You May Also Be Interested in

Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess