EN
  • EN
  • DE

MCP2130T-I/SL

Part No MCP2130T-I/SL
Manufacturer Microchip Technology
Catalog Interface - Encoders, Decoders, Converters
Description IC IRDA ENCODER/DECODER 14SOIC / Infrared Encoder/Decoder IC 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Type Infrared Encoder/Decoder
Voltage - Supply, Digital 2.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MCP2130
Standard Package 2,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342767-MCP2130T-I/SL
Ultra Librarian 3D Model Ultra Librarian MCP2130T-I/SL CAD Model

Description

Microchip Technology MCP2130T-I/SL Overview

The MCP2130T-I/SL from Microchip Technology is a versatile and high-performance Infrared Data Association (IrDA) standard protocol stack controller, designed to facilitate infrared communication for embedded systems. This compact and efficient device is ideal for applications requiring wireless infrared data transfer, and is widely used in medical devices, printers, laptops, and other consumer electronics that require short-range, line-of-sight data communication.

Key Features

  • IrDA Standard Compliance: The MCP2130T-I/SL supports the IrDA standard protocol stack, ensuring compatibility with a wide range of devices using infrared communication.
  • Serial Interface: It features a serial interface for easy integration with microcontrollers, utilizing a simple UART connection for data transmission and reception.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this device operates with low power consumption, making it suitable for battery-powered devices.
  • High Data Rates: The device supports data rates up to 115.2 kbps, enabling fast and efficient data transfer for time-sensitive applications.
  • Small Form Factor: The MCP2130T-I/SL comes in a compact SOIC package, making it a space-saving solution for PCB design and allowing it to fit into tight spaces within electronic devices.

Applications

  • Wireless Infrared Data Communication
  • Portable Medical Devices
  • Consumer Electronics
  • Printers and Peripheral Devices
  • Personal Digital Assistants (PDAs)

Product Specifications

The MCP2130T-I/SL operates over a voltage range of 2.7V to 5.5V, making it versatile for use in various system designs. Its industrial temperature range from -40°C to +85°C ensures reliable operation under harsh environmental conditions. The device is packaged in an 8-lead SOIC, providing a compact footprint for space-constrained applications.

With its robust feature set and compliance with the IrDA standard, the MCP2130T-I/SL from Microchip Technology is a top choice for developers looking to implement infrared communication in their designs with minimal complexity and maximum reliability.

You May Also Be Interested in

STMicroelectronics
IC SIGNAL PROC RDS/RDBS 16TSSOP
Need more? Email Us
Others
Need more? Email Us
NXP / Nexperia
Lowest to $10.9484
NXP / Nexperia
Lowest to $16.8087
NXP / Nexperia
SECAM decoder
Lowest to $7.5006
Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
Lowest to $5.6154
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.9108
NXP / Nexperia
Digital video encoder
Lowest to $4.7066
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess