EN
  • EN
  • DE

Z8623012PSC

Part No Z8623012PSC
Manufacturer Zilog
Catalog Interface - Encoders, Decoders, Converters
Description IC SMART V-CHIP W/2ND I2C 18-DIP / Video Decoder IC Set-Top Boxes, TV 18-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Zilog
Package Tube
Product Status Obsolete
Type Video Decoder
Applications Set-Top Boxes, TV
Voltage - Supply, Digital 4.75V ~ 5.25V
Mounting Type Through Hole
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-DIP
Base Product Number Z86230
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 939933-Z8623012PSC
Ultra Librarian 3D Model Ultra Librarian Z8623012PSC CAD Model

Description

The Z8623012PSC is an integrated circuit designed for video decoding applications.

  • Application: Set-top boxes and TVs
  • Package: Tube
  • Standard Package: 20 pieces
  • Mounting Type: Through-hole
  • Package Type: 18-DIP
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us
NXP / Nexperia
SECAM decoder
Lowest to $7.5006
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP
Need more? Email Us
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Rochester Electronics
CHIP SCALE PAL/NTSC VIDEO ENCODE
Lowest to $103.3124
Analog Devices Inc.
IC VIDEO DECODER SD/HD 64LFCSP
Lowest to $6.6762
Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
Lowest to $5.6154
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
NXP / Nexperia
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess