EN
  • EN
  • DE

SAA7118E/V1,557

Part No SAA7118E/V1,557
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER W/FILTER 156BGA / Video Decoder 4ADC 9-Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Type Video Decoder
Applications Players, Recorders, Surveillance
Operating Supply Voltage 3.1 V ~ 3.5 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Mounting SMD
Package 156-LBGA
Manufacturer Package 156-LBGA (15x15)
Win Source Part Number 793817-SAA7118E/V1,557
Popularity Medium
Supply and Demand Status Limited
Family Name SAA7118E
Introduction Date September 13, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SAA7118E/V1,557 CAD Model

Description

Introducing the SAA7118E/V1,557 Video Decoder by NXP

Enhance your multimedia applications with the SAA7118E/V1,557, a versatile and powerful video decoder from NXP Semiconductors. This advanced chip is designed to facilitate the decoding of analog video signals into digital form, enabling high-quality video capture and playback in a range of consumer electronics and computing devices.

Key Features of SAA7118E/V1,557

  • Multi-Standard Support: The SAA7118E/V1,557 supports various analog video standards, including NTSC, PAL, and SECAM. This ensures compatibility with global video formats and smooth integration into international products.
  • High-Quality Video Decoding: With its advanced decoding capabilities, the chip ensures crisp and clear image quality for an enhanced viewing experience.
  • Multiple Input Channels: It features 9 analog inputs with a 10-bit ADC, allowing for simultaneous connections to various video sources.
  • Flexible Output Formats: The decoder supports multiple output formats, including ITU-R BT.656 for seamless integration with digital processors and displays.
  • Integrated Scaler: An on-chip scaler adjusts the size of the video output to match the resolution of the connected display device.

Applications

The SAA7118E/V1,557 is ideal for a range of applications, including:

  • Digital TV receivers
  • Set-top boxes
  • Personal Video Recorders (PVRs)
  • DVD recorders
  • Video capture cards
  • Security and surveillance systems

Technical Specifications

The technical specifications of the SAA7118E/V1,557 make it a robust solution for video decoding needs:

  • Package: The chip comes in a 128-pin LQFP package, ensuring a compact footprint for space-constrained designs.
  • Power Consumption: Designed with power efficiency in mind, the SAA7118E/V1,557 maintains low power consumption for energy-sensitive applications.
  • Operating Temperature: It operates within a wide temperature range, making it suitable for diverse environmental conditions.

With its comprehensive feature set and adherence to industry standards, the SAA7118E/V1,557 from NXP stands out as a top choice for developers looking to incorporate reliable video decoding into their products.

You May Also Be Interested in

Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
NXP / Nexperia
Video Encoder 3 DAC 10bit 44-Pin PQFP
Lowest to $4.9477
NXP / Nexperia
Lowest to $10.9484
NXP / Nexperia
Lowest to $16.8087
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Rohm Semiconductor
Video Encoders built-in Image Correction
Lowest to $17.8886
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC DAC ENCODER VID HDTV 40LFCSP
Lowest to $5.1881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess