EN
  • EN
  • DE

MCP2130-I/UN

Part No MCP2130-I/UN
Manufacturer Microchip Technology
Catalog Interface - Encoders, Decoders, Converters
Description IC IRDA ENCODER/DECODER 10MSOP / Infrared Encoder/Decoder IC 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Type Infrared Encoder/Decoder
Voltage - Supply, Digital 2.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number MCP2130
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342773-MCP2130-I/UN
Ultra Librarian 3D Model Ultra Librarian MCP2130-I/UN CAD Model

Description

The Microchip MCP2130-I/UN is a highly integrated and feature-rich infrared (IR) communication controller designed to facilitate IRDA-standard wireless communication for a wide array of applications. This compact and efficient device is a perfect solution for developers looking to implement IR wireless connectivity in their designs, particularly in areas such as personal computing, mobile devices, and medical equipment.

Key Features

  • IRDA Compatibility: The MCP2130-I/UN adheres to the IRDA standard specifications, ensuring seamless communication with other IRDA-compliant devices. It supports data rates up to 115.2 kbps, making it suitable for moderate-speed data transfer applications.
  • UART Interface: With a versatile Universal Asynchronous Receiver/Transmitter (UART) interface, this device can easily connect to microcontrollers or processors, allowing for straightforward integration into existing designs.
  • Low Power Consumption: Designed for power-sensitive applications, the MCP2130-I/UN operates with a low supply current, making it ideal for battery-operated devices where power efficiency is critical.
  • Flexible Voltage Range: It operates over a wide voltage range, accommodating various system requirements and ensuring compatibility with a range of other electronic components.
  • Compact Form Factor: The small footprint of the MCP2130-I/UN allows for its use in space-constrained applications without sacrificing performance or functionality.

Applications

The MCP2130-I/UN is designed for use in a variety of applications where wireless IR communication is required. It is particularly well-suited for:

  • Wireless data logging and transfer
  • Portable medical devices
  • Smartphones and PDAs
  • Consumer electronics
  • Laptop and desktop computers

Product Specifications

Parameter Value
Data Rate Up to 115.2 kbps
Supply Voltage 2.7V to 5.5V
Operating Temperature -40°C to +85°C
Package Type 14-pin PDIP, SOIC

Overall, the Microchip MCP2130-I/UN offers a reliable and cost-effective solution for adding infrared communication capabilities to a wide range of electronic devices, enhancing their connectivity and functionality.

You May Also Be Interested in

NXP / Nexperia
Video Encoder 3 DAC 10bit 44-Pin PQFP
Lowest to $4.9477
Rochester Electronics
CHIP SCALE PAL/NTSC VIDEO ENCODE
Lowest to $103.3124
Analog Devices Inc.
IC VIDEO DECODER SDTV 64-LQFP
Lowest to $6.8999
NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us
Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
Lowest to $5.6154
Analog Devices Inc.
IC DAC ENCODER VID HDTV 40LFCSP
Lowest to $5.1881
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
NXP / Nexperia
MPEG-2 video and MPEG-audio/AC-3 audio encoder with multiplexer
Lowest to $157.8948

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess