Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Tape and Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 4.3V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-82
Supplier Device Package 4-SOP
Family Part Number BU42*
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 039716-BU4243F-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BU4243F-TR CAD Model

Description

BU4243F-TR

The BU4243F-TR combines versatility and precision, making it applicable for diverse technological environments. It ensures integrated solutions for modern electronic innovations.

  • Applications: Test and Measurement Equipment, Aerospace Electronics, Consumer Electronics, Electronic Control Units.
  • Features and Benefits:
    • Simplified thermal management with reduced heat generation.
    • Strong ESD protection prolongs device life and reliability.
    • Compact packaging improves space efficiency in circuit design.

    The BU4243F-TR provides engineers with a robust option for projects demanding minimized noise and enhanced durability, ensuring high-quality performances.

You May Also Be Interested in

Analog Devices Inc.
2.7 V, 8 μA, 8 MHz Rail-to-Rail I/O Amplifiers | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $7.2512
ECAD model for AD8031ARZ-REEL
Skyworks Solutions Inc.
IC RF AMP
Lowest to $8.2662
ECAD model for SKY65601-477LF
FAIR-RITE PRODUCTS
Ferrite Beads Differential Mode 53Ohm 100MHz 5A 0.0008Ohm DCR T/R / FERRITE BEAD 2SMD 1LN
Lowest to $0.1642
ECAD model for 2743019447
ON Semiconductor
Schottky Barrier Diode | DIODE SCHOTTKY 30V 3A 6CPH
Need more? Email Us
ECAD model for SS3003CH-TL-E
Vishay
DIODE SCHOTTKY 40V 1A DO214AC
Need more? Email Us
ECAD model for SS14-6605HE3_A/H
Bel Fuse Inc.
DC DC CONVERTER 3.3V 33W
Need more? Email Us
ECAD model for SRDB-10E33HR
NXP / Nexperia
Quad 2-input EXCLUSIVE-OR gate | IC GATE XOR 4CH 2-INP 14SOP
Lowest to $0.1153
ECAD model for 74HC86D
ON Semiconductor
5-Bit Programmable 2-/3-/4-Phase Synchronous Buck Controller | IC REG CTRLR AMD 4OUT 28TSSOP
Lowest to $0.7011
ECAD model for ADP3186JRUZ-REEL
NXP / Nexperia
MCU 32-bit e200z0h RISC 1MB Flash 3.3V/5V Automotive 144-Pin LQFP T/R / IC MCU 32BIT 1MB FLASH 144LQFP
Need more? Email Us
ECAD model for SPC5606SF2VLQ6R

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention