EN
  • EN
  • DE

ADJD-S311-CR999

Part No ADJD-S311-CR999
Manufacturer Broadcom Limited
Catalog Color Sensors
Description IC COLOR SENSOR RGB DGTL / Color Sensor 10 b Sleep Mode 9-VBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Color Sensors
Mfr Broadcom Limited
Package Tape & Reel
Product Status Obsolete
Output I2C
Resolution (Bits) 10 b
Features Sleep Mode
Voltage - Supply 2.5 V ~ 3.6 V
Current - Supply (Max) 5mA @ 2.6V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 9-VBGA
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860074-ADJD-S311-CR999
Ultra Librarian 3D Model Ultra Librarian ADJD-S311-CR999 CAD Model

Description

The 860074-ADJD-S311-CR999 is a color sensor designed for various applications in the field of sensors and transducers.

  • GPTDescription: It features a sleep mode, allowing for efficient power management.
  • GPTDescription: The sensor utilizes the I2C output interface for easy integration into electronic systems.
  • GPTDescription: With a maximum supply current of 5mA @ 2.6V, it operates within a voltage range of 2.5V to 3.6V.
  • GPTDescription: The sensor offers a resolution of 10 bits, providing accurate color detection.
  • GPTDescription: It comes in a compact 9-VBGA package, suitable for space-constrained designs.
  • GPTDescription: The operating temperature range is from 0°C to 70°C, ensuring reliable performance in various environments.
  • GPTDescription: Manufactured by Broadcom Limited, this product is now considered obsolete, but it still offers reliable color sensing capabilities for legacy systems.

You May Also Be Interested in

Omron
COLOR 1-CHANNEL GP FIBER PNP
Need more? Email Us
Omron
COLOR 4-CHANNEL GP FIBER PNP
Need more? Email Us
Omron
CONVERGENT NPN CABLE 4 X 1MM
Need more? Email Us
Omron
RGB BUILT-IN APM NPN 4 OUTPUT
Need more? Email Us
Omron
RGB FIBER OPTIC PNP 4 OUTPUT
Need more? Email Us
Omron
PHOTO MARK SENSOR
Need more? Email Us
Omron
COLOR MARK W/TEACH PNP VERT
Need more? Email Us
Omron
COLOR MARK W/TEACH PNP HORZ
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR
Lowest to $350.5206

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess