Overview
The BR93L46RF-WFE2 EEPROM is distinguished by its adaptability and compact form, making it an excellent option for various electronic applications demanding persistent storage solutions.
Key Features and Benefits
- Simple 3-wire Interface: Reduces development time and complexity in system designs.
- Ample 1K-Bit Storage: Provides a balance of capacity and space economy.
- Temperature Resilience: Performs from -40°C to +85°C, resisting harsh conditions.
- Low Energy Profile: Ideal for low-power systems, extending overall device life.
- Long-lasting Data Integrity: Preserves information effectively for up to 10 years.
Applications
- Telecommunication devices
- Security systems
- Portable electronics
- Networking equipment
- Home automation systems
Additional Details
With quick data write cycles and excellent reliability, this EEPROM is constructed to maintain performance under demanding conditions. Its compatibility with various systems enhances its flexibility as an integrated memory solution.