EN
  • EN
  • DE

HSMC-C130

Part No HSMC-C130
Manufacturer Broadcom Limited
Catalog LED Indication - Discrete
Description LED RED DIFFUSED 0603 SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Active
Color Red
Lens Color White
Lens Transparency Diffused
Millicandela Rating 131mcd
Lens Style/Size Rectangle with Flat Top, 1.15mm x 0.80mm
Forward Voltage 1.94V
Current - Test 20mA
Viewing Angle 110°
Mounting SMD (SMT)
Wavelength - Dominant 626nm
Wavelength - Peak 635nm
Case / Package 0603
Height (Max) 0.35mm
Win Source Part Number 1043996-HSMC-C130
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian HSMC-C130 CAD Model

Description

The HSMC-C130 is a subminiature AllnGaP Yellow-Green surface mount LED from Broadcom Limited. This LED is designed for applications requiring high brightness and reliability, offering excellent performance in a small form factor. It is commonly used in various indicator and display applications due to its vibrant color and efficient light output.

Applications

  • Indicator Lights: Used as status indicators on electronic devices.
  • Backlighting: Employed in backlighting LCD displays and keypads.
  • Panel Indicators: Found in industrial control panels and instrumentation.
  • Automotive Lighting: Used in interior lighting and dashboard indicators.
  • Consumer Electronics: Integrated into various consumer devices as indicator lights.

Features

  • High Brightness: Provides excellent light output for visibility.
  • AllnGaP Technology: Offers high efficiency and reliability.
  • Subminiature Package: Allows for compact designs.
  • Surface Mount Design: Enables automated assembly.
  • Wide Viewing Angle: Ensures visibility from various angles.

Benefits

  • Enhanced Visibility: Improves the clarity of indicators and displays.
  • Energy Efficiency: Reduces power consumption and heat generation.
  • Compact Design: Facilitates integration into small devices.
  • Reliable Performance: Ensures long-term stability and consistent light output.
  • Ease of Assembly: Simplifies manufacturing processes.

Additional Details

The HSMC-C130 LED typically has a dominant wavelength of approximately 570 nm, producing a vibrant yellow-green color. The forward voltage (VF) is typically around 2.0 to 2.5V, and the forward current (IF) is typically 20mA. The luminous intensity depends on the specific binning and operating conditions, but it generally provides a high level of brightness. The viewing angle is typically around 140 degrees, ensuring visibility from a wide range of perspectives. The package dimensions are typically 1.6 x 0.8 x 0.6 mm, making it suitable for space-constrained applications. The operating temperature range typically spans from -40°C to +85°C. This LED is RoHS compliant, adhering to environmental standards for hazardous substance reduction. The robust AllnGaP technology provides excellent resistance to degradation, ensuring long-term reliability and consistent performance. This LED is suitable for applications where a bright, reliable, and compact yellow-green indicator light is required.

You May Also Be Interested in

Visual Communications Company - VCC
LED RED CLEAR 0805 SMD
Need more? Email Us
Citizen
Lowest to $0.1640
Citizen
Lowest to $0.0497
Visual Communications Company - VCC
LED GREEN CLEAR 1206 SMD
Lowest to $2.8078
Citizen
TRICOLOR SIDE FIRING 3.25 X 1.35
Lowest to $0.3269
Citizen
Lowest to $0.3754
Citizen
Need more? Email Us
Citizen
Lowest to $0.3269
Visual Communications Company - VCC
LED RED CLEAR 2SMD R/A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5106 $51.0600
240+ $0.4189 $100.5360
370+ $0.4058 $150.1460
510+ $0.3928 $200.3280
660+ $0.3797 $250.6020
885+ $0.3404 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess