EN
  • EN
  • DE

TL16C554IFNR

Part No TL16C554IFNR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 68-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 367760-TL16C554IFNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TL16C554IFNR CAD Model

Description

The TL16C554IFNR is a high-performance, quad-channel UART (Universal Asynchronous Receiver/Transmitter) integrated circuit from the reputable semiconductor manufacturer, Texas Instruments. This device is a significant component in applications requiring multiple serial interfaces, and it is designed to meet the rigorous demands of contemporary communication systems.

Key Features

  • Quad UART Channels: The device features four independent UART channels, each capable of handling serial communication protocols efficiently.
  • Programmable Baud Rate: Each UART channel supports a programmable baud rate generator, allowing for customization according to specific system requirements.
  • FIFO Buffers: With 16-byte FIFOs for each transmit and receive channel, the TL16C554IFNR ensures smooth data transfer, reducing the CPU overhead and improving system efficiency.
  • Modem Control Functions: The device includes a complete modem control capability, making it an excellent choice for modem interface applications.
  • Flexible Interrupt Levels: It offers versatile interrupt levels which are compatible with 5V, 3.3V, and 2.5V systems, enhancing its adaptability across various platforms.
  • Low Power Consumption: Designed with power efficiency in mind, the TL16C554IFNR operates with low power consumption, making it suitable for power-sensitive applications.

Applications

The TL16C554IFNR is ideal for a wide range of applications, including industrial control systems, point-of-sale terminals, computer telephony, and networking equipment where multiple UART channels are required. Its robust design and advanced features make it a versatile solution for many serial communication tasks.

Package and Quality

This device is offered in a 64-pin LQFP (Low-profile Quad Flat Package) that ensures a compact footprint while providing ample functionality. Texas Instruments is known for its commitment to quality, and the TL16C554IFNR is no exception, adhering to stringent industry standards for reliability and performance.

Support and Resources

Texas Instruments provides extensive support and resources for the TL16C554IFNR, including detailed datasheets, application notes, and design resources to assist developers in integrating this UART into their designs with ease.

You May Also Be Interested in

Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2785 $54.5570
5+ $22.3824 $111.9120
7+ $21.6830 $151.7810
10+ $20.9835 $209.8350
13+ $20.2841 $263.6933
17+ $18.1857 $309.1569
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,023 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess