EN
  • EN
  • DE

BR93C46

Part No BR93C46
Manufacturer Rohm Semiconductor
Catalog EEPROM
Description 64X16 Microwire Bus Serial EEPROM, PDIP8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005858-BR93C46
Categories EEPROM
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BR93C46 CAD Model

Description

The BR93C46 is a 1K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) from Rohm Semiconductor, organized as 64 words x 16 bits. It is a serial EEPROM accessed via a simple 3-wire interface (SI, SO, SK) making it easy to integrate into a variety of applications. The device is designed for low-voltage, low-power operation, making it suitable for battery-powered or energy-conscious systems.

Applications

  • Consumer electronics (e.g., TVs, set-top boxes)
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Smart cards
  • Data storage for configuration parameters
  • Calibration data storage

Features

  • 1K-bit (128 x 8 or 64 x 16) Serial EEPROM
  • 3-wire serial interface (SI, SO, SK)
  • Low voltage operation (1.8V to 5.5V depending on version)
  • Self-timed write cycle
  • Write protect feature
  • High reliability: 1 million erase/write cycles
  • Data retention: 100 years
  • Small package options (e.g., SOP8, TSSOP8)

Benefits

  • Non-volatile memory: Data is retained even when power is removed.
  • Simple interface: Easy to integrate into microcontroller-based systems.
  • Low power consumption: Suitable for battery-powered devices.
  • High endurance: Can withstand a large number of erase/write cycles.
  • Small package: Saves board space.
  • Write protection: Prevents accidental data corruption.

Additional Details

The BR93C46 utilizes a self-timed write cycle, simplifying the write operation for the host microcontroller. A write protect feature is included to prevent accidental data corruption. The device is available in various package options, including SOP8 and TSSOP8, to accommodate different board space constraints. The operating voltage range varies depending on the specific version of the BR93C46, but it typically covers the range of 1.8V to 5.5V. The device is often used to store small amounts of configuration data or calibration parameters in embedded systems.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess