EN
  • EN
  • DE

BR24G16FJ-3NE2

Part No BR24G16FJ-3NE2
Manufacturer Rohm Semiconductor
Catalog Unclassified Memory
Description 16K BIT, IC BUS, LOW CURRENT CON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 18 Weeks
Features EEPROM Memory IC 16Kb (2K x 8) I²C 8-SOP-J
Manufacturer Rohm Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOP-J
MSL Level 1 (Unlimited)
Other Part Number 846-BR24G16FJ-3NE2DKR, 846-BR24G16FJ-3NE2CT, 846-BR24G16FJ-3NE2TR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864569-BR24G16FJ-3NE2
Ultra Librarian 3D Model Ultra Librarian BR24G16FJ-3NE2 CAD Model

Description

The BR24G16FJ-3NE2 is a 16Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) from Rohm Semiconductor. This memory chip is designed for low-voltage, low-power applications, offering reliable data storage and retrieval.

Applications:

  • Consumer electronics: Used in televisions, set-top boxes, and audio equipment for storing configuration data and user preferences.
  • Industrial control systems: Employed in programmable logic controllers (PLCs) and other industrial devices for storing calibration data and program settings.
  • Automotive applications: Utilized in car radios, navigation systems, and engine control units (ECUs) for storing vehicle-specific data.
  • Medical devices: Integrated into medical instruments for storing patient data and device configuration information.
  • Smart cards: Can be used in smart card applications requiring non-volatile memory.

Features:

  • Capacity: 16Kbit (2048 x 8 bits) storage capacity.
  • Interface: I2C (Inter-Integrated Circuit) serial interface for easy communication with microcontrollers.
  • Supply Voltage: Operates with a wide supply voltage range, typically from 1.6V to 5.5V.
  • Low Power Consumption: Designed for low-power applications, minimizing energy usage.
  • Write Protection: Includes a write protection feature to prevent accidental data corruption.
  • Operating Temperature Range: Wide operating temperature range, typically from -40°C to +85°C, ensuring reliability in various environments.
  • Data Retention: Excellent data retention capability, ensuring data integrity for many years.
  • Endurance: High endurance, capable of withstanding a large number of write cycles.
  • Package: Available in a small, surface-mount package (SOP8), suitable for compact designs.

Benefits:

  • Reliable Data Storage: Provides non-volatile memory, ensuring data is retained even when power is removed.
  • Easy Integration: Simple I2C interface simplifies integration with microcontrollers and other devices.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Compact Size: Small package size allows for use in space-constrained designs.
  • Robust Performance: Wide operating temperature range and high endurance ensure reliable performance in demanding environments.
  • Data Protection: Write protection feature prevents accidental data corruption, enhancing data integrity.

Additional Details:

The BR24G16FJ-3NE2 utilizes a two-wire serial interface, making it easy to interface with various microcontrollers. It supports page write mode, allowing for efficient data writing. The device also features a software write protection mechanism to prevent accidental data changes. The EEPROM is manufactured using a reliable process technology, ensuring high endurance and data retention. Its compact package and low power consumption make it an ideal choice for a wide range of applications requiring non-volatile memory.

You May Also Be Interested in

Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3402 $57.8340
415+ $0.2792 $115.8680
645+ $0.2704 $174.4080
885+ $0.2617 $231.6045
1,145+ $0.2529 $289.5705
1,530+ $0.2268 $347.0040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess