Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Rohm Semiconductor
Series BP5047
Type Enclosed
Number of Outputs 1
Voltage - Input 170 ~ 304 VAC
Voltage - Output 1 15.2V
Current - Output (Maximum) 150mA
Power (Watts) 2W
Applications ITE (Commercial)
Operating Temperature Range -20°C ~ 80°C (With Derating)
Efficiency 75%
Mounting Style Through Hole
Package 10-SIP Module, 5 Leads
Size 0.031" L x 0.024" W (0.80mm x 0.60mm)
Line Regulation 50mV
Load Regulation 50mV
Win Source Part Number 1153936-BP5047B15
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Family Name BP5047
Introduction Date May 13, 2007
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BP5047B15 CAD Model

Description

The Rohm Semiconductor BP5047B15 is a 2W enclosed power supply module with a 10-SIP package and five leads. BP5047B15 is from Rohm Semiconductor.

  • Power: 2W
  • Package: 10-SIP
  • Number of Leads: 5
  • Voltage Input: 170 ~ 304 VAC
  • Output Voltage: 15.2V
  • Operating Temperature: -20°C to 80°C (with derating)
  • Efficiency: 75%
  • Line Regulation: 50mV
  • Load Regulation: 50mV
  • Application: ITE (Commercial)
  • Series: BP5047
  • Size: 0.031" L x 0.024" W (0.80mm x 0.60mm)
  • Current Output (Maximum): 150mA
  • Status: Obsolete

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3231
ECAD model for BTB16-600BW
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0448
ECAD model for ESDKV5V0D3
Guangdong Kexin Industrial Co.,Ltd
PNP Transistors
Need more? Email Us
ECAD model for BC807W-40
NXP / Nexperia
Fully integrated, high performance LNA with built-in bypass
Lowest to $1.5284
ECAD model for BGU7258
Infineon Technologies
n-Channel Power MOSFET
Lowest to $0.5881
ECAD model for BSC018NE2LS
NXP / Nexperia
N-channel TrenchMOS standard level FET
Need more? Email Us
ECAD model for BUK765R2-40B
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $68.0485
ECAD model for CMT2N7002WG
California Micro Devices Corp
CMOS Multiplexer for Keypad Switches
Lowest to $1.5071
ECAD model for CM2500-05QF
Central Semiconductor Corp
SURFACE MOUNT DUAL, SILICON SWITCHING DIODES
Lowest to $2.2173
ECAD model for CMPD2838

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 553 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention