Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Type Interface
Function LIN
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ATA6623
Primary Attributes LIN-SBC (System-Basis-Chip) Transceiver, LIN 2.0, Voltage Regulator
Supplied Contents Board(s)
Base Product Number ATA6623
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Standard Package 1
Win Source Part Number 1136524-ATA6623-EK
Ultra Librarian 3D Model Ultra Librarian ATA6623-EK CAD Model

Description

Microchip Technology's ATA6623-EK Evaluation Kit

Discover the capabilities of Microchip's high-performance CAN (Controller Area Network) transceivers with the ATA6623-EK evaluation kit. This comprehensive toolkit is designed to provide engineers, developers, and hobbyists with a hands-on approach to testing and analyzing the ATA6623 CAN transceiver in various scenarios and applications.

The ATA6623 is a fully integrated CAN transceiver that meets the ISO 11898-2 standard, providing a seamless interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is known for its low power consumption and enhanced features that make it suitable for automotive and industrial environments where reliable data communication is crucial.

The evaluation kit includes the ATA6623 transceiver mounted on a compact, user-friendly board. It provides easy access to all the necessary pins and signals for thorough evaluation. The board is equipped with termination resistors, ensuring that it can be directly connected to a CAN network for immediate testing.

Key Features of the ATA6623-EK:

  • High-speed CAN transceiver conforming to ISO 11898-2
  • Supports up to 1 Mbit/s communication speed
  • Low current consumption in standby and sleep modes
  • Thermal protection with auto-retry function
  • Integrated voltage regulator with various operating modes
  • Robust ESD protection for industrial environments
  • Easy-to-use evaluation board with pre-mounted ATA6623 transceiver
  • Direct connection to CAN networks via onboard DB9 connector or screw terminals

The ATA6623-EK is an invaluable asset for any professional looking to develop or test applications requiring reliable CAN communication, such as automotive electronics, industrial automation systems, or any other CAN-based application. With this kit, you gain the flexibility to prototype, debug, and optimize your designs in a real-world environment, ensuring that your final product meets the highest standards of performance and reliability.

Embrace the innovation and expertise of Microchip Technology with the ATA6623-EK evaluation kit, a must-have tool for any serious developer working with CAN networks.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS2065CDBV-636 / TPS2065DBV USB Power Switch Evaluation Board
Lowest to $62.5433
ECAD model for TPS2065CDBVEVM-636
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
ECAD model for EV_ICS-52000-FX
Texas Instruments
EVAL MOD FOR TPS65800 / TPS65800 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65800EVM
ON Semiconductor
BOARD EVAL FOR LV8805SV / LV8805SV-TLM-H Motion Motor Control Evaluation Board
Need more? Email Us
ECAD model for LV8805SVGEVB
Texas Instruments
XIO2200AEVM / XIO2200A Interface Controller Development Kit
Need more? Email Us
ECAD model for XIO2200AEVM
Texas Instruments
KIT PRODUCT DESIGN FOR TUSB3410 / TUSB3410 USB Interface IC Interface Board
Need more? Email Us
ECAD model for TUSB3410UARTPDK
Texas Instruments
EVAL MODULE FOR UCC28051 / UCC28051 Power Factor Correction 375VDC to 425VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28051EVM
Exar Corporation
EVAL BOARD FOR M2752-A 44PLCC
Need more? Email Us
ECAD model for XR16M2752IJ-0A-EB
Texas Instruments
EVALUATION MODULE FOR TPS2231 / TPS2231 Evaluation Module
Need more? Email Us
ECAD model for TPS2231EVM

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention