EN
  • EN
  • DE

BM6105FW-LBZE2

Part No BM6105FW-LBZE2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Description Driver 4.5A 1-OUT Inv/Non-Inv 16-Pin SOP-WM T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987954-BM6105FW-LBZE2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BM6105FW-LBZE2 CAD Model

Description

The BM6105FW-LBZE2 is a highly integrated power management IC (PMIC) from Rohm Semiconductor. This PMIC is designed to efficiently manage power distribution in various electronic devices, ensuring optimal performance and battery life. It is a multi-channel power management solution with integrated buck converters and LDO regulators.

Applications

  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable electronics to provide efficient power management.
  • Portable Electronics: Suitable for smartphones, tablets, and portable media players to optimize battery life.
  • IoT Devices: Employed in various Internet of Things (IoT) devices such as sensors, gateways, and connected appliances.
  • Medical Devices: Used in portable medical devices and healthcare equipment for efficient power distribution.
  • Industrial Equipment: Integrated into industrial handheld devices and control systems to manage power consumption.

Features

  • Multiple Output Channels: Provides several independent output channels to power different components in a system.
  • Integrated Buck Converters: Features high-efficiency buck (step-down) converters for optimal power conversion.
  • Low Dropout (LDO) Regulators: Includes LDO regulators for low-noise and stable power delivery.
  • Power Saving Modes: Offers various power saving modes to minimize power consumption during idle or low-activity periods.
  • Overcurrent and Overvoltage Protection: Built-in protection features safeguard against potential damage due to excessive current or voltage.

Benefits

  • Improved Battery Life: Efficient power management extends battery life in portable devices.
  • Reduced Power Consumption: Power saving modes minimize energy usage, lowering operating costs.
  • System Reliability: Built-in protection features enhance system robustness and prevent failures.
  • Compact Design: Highly integrated solution reduces the number of external components, saving board space.
  • Simplified Design: Streamlines the power supply design process, reducing development time and cost.

Additional Details

The BM6105FW-LBZE2 typically operates with an input voltage range of 2.7V to 5.5V. It offers programmable output voltages and current limits, allowing for flexible power management configuration. The IC is usually packaged in a small form factor such as a QFN or WLCSP to minimize board space. The switching frequency of the buck converters is generally in the MHz range for reduced inductor size and improved transient response. It also includes thermal shutdown protection to prevent overheating. Detailed specifications can be found in the Rohm Semiconductor datasheet for this specific part number.

You May Also Be Interested in

Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Sony
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess