EN
  • EN
  • DE

OP271GPZ

Part No OP271GPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Common Mode Rejection Ratio 90 dB
Gain Bandwidth Product 5 MHz
Input Bias Current 60 nA
Input Offset Voltage (Vos) 400 µV
Lead Free Yes
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 85 °C
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Channels 2
Number of Elements 2
Number of Pins 8
Power Supply Rejection Ratio (PSRR) 112.4 dB
RoHS Compliant
Slew Rate 8.5 V/µs
Voltage Gain 112.04 dB
Win Source Part Number 1031223-OP271GPZ
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP271GPZ CAD Model

Description

Product Overview: OP271GPZ by Analog Devices Inc.

The OP271GPZ is a high-performance operational amplifier (op-amp) from the renowned manufacturer Analog Devices Inc., known for its precision and stability in a variety of applications. This dual op-amp is designed to offer a perfect balance between speed and low noise, making it an ideal choice for audio and control systems, as well as for instrumentation and other sensitive electronic circuits.

Key Features

  • Wide Power Supply Range: The OP271GPZ operates on a supply voltage range of 3V to 36V, or ±1.5V to ±18V when using a dual supply, which provides designers with the flexibility to use it in both low and high-voltage applications.
  • Low Noise Performance: With its low noise specifications, the OP271GPZ ensures a clean signal path, which is crucial for high-fidelity audio systems and precision measurement instruments.
  • High Output Drive Capability: This op-amp can deliver a high output current, enabling it to drive capacitive loads effectively, which is often required in digital-to-analog conversion circuits and buffering applications.
  • Fast Settling Time: The fast settling time of the OP271GPZ makes it suitable for sample-and-hold circuits and any other application requiring quick and accurate response times.
  • Low Total Harmonic Distortion (THD): The device's low THD is essential for maintaining signal integrity in audio processing and other applications where maintaining the original signal's purity is paramount.

Applications

  • Audio Processing Equipment
  • Active Filters
  • Signal Conditioning
  • Instrumentation
  • Data Acquisition Systems
  • Professional Microphones

The OP271GPZ comes in a PDIP-8 package, which is a through-hole design that is easy to handle and integrate into existing designs. Its robustness and reliability are consistent with Analog Devices Inc.'s commitment to high-quality products. Whether you are designing a high-end audio interface or a sensitive measuring instrument, the OP271GPZ from Analog Devices Inc. offers a powerful solution that will enhance the performance and precision of your electronic systems.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess