EN
  • EN
  • DE

BH7803K

Part No BH7803K
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819334-BH7803K
Ultra Librarian 3D Model Ultra Librarian BH7803K CAD Model

Description

The BH7803K is a monolithic buck-boost DC-DC converter manufactured by Rohm Semiconductor. It is designed to provide a stable output voltage from a wide range of input voltages, making it suitable for various portable and battery-powered applications. The buck-boost topology allows the output voltage to be either higher or lower than the input voltage, offering flexibility in power management.

Applications:

  • Powering microcontrollers in battery-powered devices: Provides a stable voltage source for MCUs in portable electronics.
  • LED lighting applications: Drives LEDs with a consistent current, ensuring stable brightness.
  • Portable audio players: Regulates the voltage for audio amplifiers and other components.
  • Wireless sensors: Supplies power to wireless communication modules and sensors in IoT devices.
  • Backup power systems: Used to maintain a stable output voltage during power outages.

Features:

  • Buck-Boost Topology: Provides a stable output voltage regardless of the input voltage level.
  • Wide Input Voltage Range: Operates with a wide range of input voltages, increasing application flexibility.
  • High Efficiency: Minimizes power losses, extending battery life in portable applications.
  • Adjustable Output Voltage: Allows for fine-tuning the output voltage to meet specific application requirements.
  • Overcurrent Protection: Protects the device from damage due to excessive output current.
  • Thermal Shutdown: Prevents overheating by shutting down the device when the temperature exceeds a safe limit.
  • Soft-Start Function: Reduces inrush current during startup, minimizing stress on components.

Benefits:

  • Stable Output Voltage: Ensures consistent performance of connected devices.
  • Longer Battery Life: High efficiency minimizes power consumption.
  • Flexibility in Power Supply Design: Adaptable to various input voltage sources.
  • Protection Against Damage: Built-in protection features enhance reliability.
  • Simplified Circuit Design: Requires fewer external components compared to discrete solutions.

Additional Details:

The BH7803K is typically available in a compact package, such as a small outline integrated circuit (SOIC). External components, such as inductors and capacitors, are required for operation. Detailed specifications, including input and output voltage ranges, switching frequency, and thermal characteristics, can be found in the product datasheet provided by Rohm Semiconductor. Proper PCB layout is essential for minimizing noise and optimizing efficiency.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess