Products specifications Report Issue?

Connector Type Insert
Gender Male
Number of Positions 15+Ground
Size 10A
Termination Style Wire Wrap
Voltage Rating 250V
Current Rating (Amps) 10A
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633494-09210152601
Ultra Librarian 3D Model Ultra Librarian 09210152601 CAD Model

You May Also Be Interested in

HARTING
INSERT FMALE 10P+1GND TERM BLOCK
Need more? Email Us
ECAD model for 09330104739
TE Connectivity
INSERT FEMALE 24POS+1GND CRIMP
Need more? Email Us
ECAD model for 2-1103202-3
HARTING
INSERT FMALE 16P+1GND TERM BLOCK
Need more? Email Us
ECAD model for 09330164739
TE Connectivity
INSERT FEMALE 24POS+1GND CRIMP
Need more? Email Us
ECAD model for 2-1103641-3
HARTING
INSERT RJ45 MALE 8P8C IDC
Need more? Email Us
ECAD model for 09120033031
Phoenix Contact
MODULE FEMALE 4POS CRIMP
Need more? Email Us
ECAD model for 1636091
HARTING
INSERT MALE 10P+1GND TERM BLOCK
Need more? Email Us
ECAD model for 09330104625
TE Connectivity
MDL2.HN.D.15.STI.C
Need more? Email Us
ECAD model for 1103017-1
HARTING
INSERT MALE 4+2POS+1GND CRIMP
Need more? Email Us
ECAD model for 09120063001

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention