EN
  • EN
  • DE

BH6948GU-E2

Part No BH6948GU-E2
Manufacturer Rohm Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR SPI 31MA 62CSP / LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) SPI Dimming 31mA 62-CSP (4.1x4.1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Rohm Semiconductor
Package Tape & Reel
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 7
Voltage - Supply (Min) 3.15V
Voltage - Supply (Max) 4.5V
Current - Output / Channel 31mA
Frequency 1.2MHz
Dimming SPI
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 62-VFBGA, CSPBGA
Supplier Device Package 62-CSP (4.1x4.1)
Base Product Number BH6948
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names BH6948GU-E2TR,BH6948GUE2,BH6948GU-E2CT,BH6948GU-E2DKR
Standard Package 2,500
Win Source Part Number 993904-BH6948GU-E2
Ultra Librarian 3D Model Ultra Librarian BH6948GU-E2 CAD Model

Description

The BH6948GU-E2 is an integrated circuit manufactured by Rohm Semiconductor.

  • Type: DC DC regulator
  • Frequency: 1.2MHz
  • Current Output/Channel: 31mA
  • Topology: Switched capacitor (charge pump)
  • Outputs: 7
  • Dimming: SPI dimming
  • Voltage Supply: 3.15V to 4.5V
  • Packaging: Tape and reel
  • Supplier Device Package: 62-CSP (4.1x4.1)
  • REACH: Unaffected

You May Also Be Interested in

SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to €0.6125
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to €0.5325
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to €0.3195
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to €0.3994
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to €0.2663
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to €0.5538
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to €0.5325
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to €0.3994
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to €0.0533

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ €5.3250 €47.9246
21+ €4.3693 €91.7546
33+ €4.2327 €139.6787
45+ €4.0962 €184.3290
58+ €3.9596 €229.6580
78+ €3.5500 €276.8979
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess