EN
  • EN
  • DE

BD9897FS

Part No BD9897FS
Manufacturer Rohm Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT SMD / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Rohm Semiconductor
Package Tray
Product Status Obsolete
Base Product Number BD9897
Standard Package 1 pcs
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 570268-BD9897FS
Ultra Librarian 3D Model Ultra Librarian BD9897FS CAD Model

Description

The BD9897FS is a specialized Power Management IC (PMIC) manufactured by Rohm Semiconductor, designed for LCD panel power supply applications. This highly integrated IC provides efficient power management solutions for LCD panels, optimizing display performance and simplifying system design.

Applications:

  • LCD TV Power Supplies: Specifically designed for use in LCD televisions, providing stable and efficient power to the panel.
  • LCD Monitor Power Supplies: Used in LCD monitors to generate the necessary voltage rails for the display.
  • Automotive Display Systems: Suitable for automotive infotainment systems, instrument clusters, and navigation displays.
  • Industrial LCD Displays: Applied in industrial control panels, medical displays, and other industrial display applications.

Features:

  • Integrated Boost Converter: Incorporates a boost converter to generate the high voltage required by LCD panels.
  • Multiple Output Voltages: Provides multiple regulated output voltages to power various sections of the LCD panel.
  • LED Backlight Driver: Features an integrated LED backlight driver with PWM dimming control for adjusting brightness.
  • Overvoltage Protection (OVP): Includes overvoltage protection to prevent damage to the LCD panel from voltage spikes.
  • Undervoltage Lockout (UVLO): Incorporates undervoltage lockout to ensure stable operation during low voltage conditions.
  • Thermal Shutdown Protection (TSD): Equipped with thermal shutdown protection to prevent overheating and potential damage to the IC.
  • Short Circuit Protection: Offers short circuit protection to safeguard the IC and connected components from damage.

Benefits:

  • Efficient Power Management: Provides highly efficient power management for LCD panels, reducing overall power consumption.
  • Simplified System Design: Simplifies the design of LCD panel power supplies by integrating multiple functions into a single IC.
  • Enhanced Display Performance: Enhances display performance by ensuring stable and accurate power delivery to the LCD panel.
  • Robust System Protection: Offers robust protection against common power-related issues, enhancing system reliability.
  • Compact and Cost-Effective Solution: Provides a compact and cost-effective solution for powering LCD panels, saving space and reducing costs.

Additional Details:

The BD9897FS is designed to meet the stringent requirements of modern LCD panel power supply applications. It integrates essential functions and protection features, making it a reliable and efficient choice for powering LCD panels in a variety of applications. The device's comprehensive feature set and compact design contribute to its overall performance and suitability for various display systems.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,783 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess